Bodine Electric Company 33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors 1526

Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Compatible with unfiltered SCR speed controls. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. Hollow driveshaft for flexibility in mounting.
Request a Quote
Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Compatible with unfiltered SCR speed controls. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. Hollow driveshaft for flexibility in mounting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1526 - Bodine Electric Company
Peosta, IA, United States
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors
1526
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors 1526
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Compatible with unfiltered SCR speed controls. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. Hollow driveshaft for flexibility in mounting.
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Compatible with unfiltered SCR speed controls.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearings on output shaft for quietness.
  • Permanently lubricated gearing utilizing oil for long life.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
  • Hollow driveshaft for flexibility in mounting.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1526
Product Name 33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1429 HP
Continuous Current 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1050 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 13.0 to 17.0 In-lbs (14.99 to 19.6 kg-cm)
View Details
Metric 42R-5N Series AC Right Angle Gearmotor - 1677 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1152 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
34R Series AC 3-Phase Inverter Duty Motor - 2295 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.2500 HP
View Details
2 suppliers