Bodine Electric Company 42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor 2271

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated with high-performance lubricant. Bronze worm gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated with high-performance lubricant. Bronze worm gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2271 - Bodine Electric Company
Peosta, IA, United States
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor
2271
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor 2271
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated with high-performance lubricant. Bronze worm gear for high shock load capability. Hardened and ground worm for high strength and long life.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Fan cooled for high output power.
  • Aluminum center ring and endshields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Permanently lubricated with high-performance lubricant.
  • Bronze worm gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2271
Product Name 42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.3750 HP
Continuous Current 1.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors - 3071 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Metric 42A-GB Series DC Right Angle Gearmotor - 1366 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.1667 HP
View Details
Metric 42R-5N Series AC Right Angle Gearmotor - 1633 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 230/400; 208-230/240V 60Hz
Phase Three-phase
View Details
Metric 42R-E Series Parallel Shaft AC Gearmotor - 1679 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details