Bodine Electric Company 48R Series AC 3-Phase Inverter Duty Motor 2244

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. NEMA 56C face and base mounting are standard.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. NEMA 56C face and base mounting are standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
48R Series AC 3-Phase Inverter Duty Motor - 2244 - Bodine Electric Company
Peosta, IA, United States
48R Series AC 3-Phase Inverter Duty Motor
2244
48R Series AC 3-Phase Inverter Duty Motor 2244
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. NEMA 56C face and base mounting are standard.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Fan cooled for high output power.
  • Aluminum center ring and endshields for high thermal efficiency and light weight.
  • Permanently lubricated, noise tested ball bearings.
  • Locked bearing design minimizes shaft endplay.
  • NEMA 56C face and base mounting are standard.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category AC Motors
Product Number 2244
Product Name 48R Series AC 3-Phase Inverter Duty Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3333 HP
Unlock Full Specs
to access all available technical data

Similar Products

42R Series AC Induction Motor - 0263 - Bodine Electric Company
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2806 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
Metric 42R-5N Series AC Right Angle Gearmotor - 1633 - Bodine Electric Company
Specs
AC Voltage & Frequency 230/400; 208-230/240V 60Hz
Phase Three-phase
Output Power 0.2000 HP
View Details
42R5-FX Series Split Phase Parallel Shaft AC Gearmotor - 0654 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1667 HP
View Details