Bodine Electric Company 42R-GB Series AC Right Angle Gearmotor 5261

Description
Totally enclosed IP-20 rating Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Unvented gearhousing. Industrial lip type seals on motor and output shafts Bearings throughout for increased radial load capacity and long life Permanently lubricated gearing utilizing oil for long life Hardened helical output gearing for quietness and high output torque Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
Request a Quote
Description
Totally enclosed IP-20 rating Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Unvented gearhousing. Industrial lip type seals on motor and output shafts Bearings throughout for increased radial load capacity and long life Permanently lubricated gearing utilizing oil for long life Hardened helical output gearing for quietness and high output torque Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R-GB Series AC Right Angle Gearmotor - 5261 - Bodine Electric Company
Peosta, IA, United States
42R-GB Series AC Right Angle Gearmotor
5261
42R-GB Series AC Right Angle Gearmotor 5261
Totally enclosed IP-20 rating Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Unvented gearhousing. Industrial lip type seals on motor and output shafts Bearings throughout for increased radial load capacity and long life Permanently lubricated gearing utilizing oil for long life Hardened helical output gearing for quietness and high output torque Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
  • Totally enclosed IP-20 rating
  • Fan cooled for high output power
  • Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life
  • Aluminum center ring and endshields for high thermal efficiency and light weight
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts
  • Bearings throughout for increased radial load capacity and long life
  • Permanently lubricated gearing utilizing oil for long life
  • Hardened helical output gearing for quietness and high output torque
  • Bronze worm gear for high shock load capability
  • Hardened and ground worm gear for strength and long life
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 5261
Product Name 42R-GB Series AC Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1667 HP
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3006 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0729 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1118 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
30R-3N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2292 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details