Bodine Electric Company 34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2227

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Aluminum center ring endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Aluminum center ring endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2227 - Bodine Electric Company
Peosta, IA, United States
34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
2227
34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2227
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Aluminum center ring endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Aluminum center ring endshields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings on output shaft for increased radial load capacity and long life.
  • Permanently lubricated.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2227
Product Name 34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1667 HP
Unlock Full Specs
to access all available technical data

Similar Products

K-2 Series Parallel Shaft AC Gearmotor - 0747 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1237 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1418 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 185.0 In-lbs (213 kg-cm)
View Details
24A-Z Series Parallel Shaft DC Gearmotor - 0163 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details