Bodine Electric Company Metric 34R-Z Series Parallel Shaft AC Gearmotor 1455

Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Wide reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote
Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Wide reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 34R-Z Series Parallel Shaft AC Gearmotor - 1455 - Bodine Electric Company
Peosta, IA, United States
Metric 34R-Z Series Parallel Shaft AC Gearmotor
1455
Metric 34R-Z Series Parallel Shaft AC Gearmotor 1455
Metric mounting threads and metric drive shaft dimensions. Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Wide reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Metric mounting threads and metric drive shaft dimensions.
  • Totally enclosed IP-20 rating.
  • Fan cooled for high output power.
  • Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life.
  • Aluminum center ring and end shields for high thermal efficiency and light weight.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing semi-fluid grease for long life.
  • Wide reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1455
Product Name Metric 34R-Z Series Parallel Shaft AC Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0667 HP
Continuous Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R-GB Series AC Right Angle Gearmotor - 5266 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
48R-CG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 9320 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0726 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1521 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details