Bodine Electric Company 48R Series AC Induction Motor 0286

Description
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. NEMA 56C face and base mounting are standard.
Request a Quote
Description
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. NEMA 56C face and base mounting are standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
48R Series AC Induction Motor - 0286 - Bodine Electric Company
Peosta, IA, United States
48R Series AC Induction Motor
0286
48R Series AC Induction Motor 0286
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. NEMA 56C face and base mounting are standard.
  • Totally enclosed IP-20 rating.
  • Fan cooled for high output power.
  • Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life.
  • Aluminum center ring and end shields for high thermal efficiency and light weight.
  • Permanently lubricated, noise tested ball bearings.
  • Locked bearing design minimizes shaft endplay.
  • NEMA 56C face and base mounting are standard.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category AC Motors
Product Number 0286
Product Name 48R Series AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.5000 HP
Unlock Full Specs
to access all available technical data

Similar Products

56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor - 9006 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.5000 HP
View Details
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2872 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details
48R-CG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 9320 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.7500 HP
View Details
34R6 Series AC 3-Phase Inverter Duty Motors Class 1 Division 1 - 3264 - Bodine Electric Company
Specs
AC Voltage & Frequency 460/480V/60Hz
Phase Three-phase
Output Power 0.2500 HP
View Details