Bodine Electric Company 33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 1223

Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12VDC (at 2500 rpm). Insulation Class F. TENV. Rated IP-55. Protected from limited dust ingress and low pressure water jets. Cartridge style brushes for easy routine brush maintenance, and longer life. Unvented gearhousing for universal horizontal mounting. Lubricated for life with synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote
Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12VDC (at 2500 rpm). Insulation Class F. TENV. Rated IP-55. Protected from limited dust ingress and low pressure water jets. Cartridge style brushes for easy routine brush maintenance, and longer life. Unvented gearhousing for universal horizontal mounting. Lubricated for life with synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 - 1223 - Bodine Electric Company
Peosta, IA, United States
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55
1223
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 1223
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12VDC (at 2500 rpm). Insulation Class F. TENV. Rated IP-55. Protected from limited dust ingress and low pressure water jets. Cartridge style brushes for easy routine brush maintenance, and longer life. Unvented gearhousing for universal horizontal mounting. Lubricated for life with synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12VDC (at 2500 rpm). Insulation Class F. TENV.
  • Rated IP-55. Protected from limited dust ingress and low pressure water jets.
  • Cartridge style brushes for easy routine brush maintenance, and longer life.
  • Unvented gearhousing for universal horizontal mounting.
  • Lubricated for life with synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1223
Product Name 33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1667 HP
Continuous Current 14 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3057 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0466 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3561 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3399 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details