Bodine Electric Company 34B-WX Series Parallel Shaft BLDC Gearmotor 1084

Description
The 34B motor provides high starting torque, adjustable speed, and predictable performance. Brushless DC (ECM) motors require zero maintenance. Winding options are 130 VDC or 24 VDC. All models are TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. IP-20 (24V) models, IP-40 (130V) stock models.
Request a Quote
Description
The 34B motor provides high starting torque, adjustable speed, and predictable performance. Brushless DC (ECM) motors require zero maintenance. Winding options are 130 VDC or 24 VDC. All models are TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. IP-20 (24V) models, IP-40 (130V) stock models.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34B-WX Series Parallel Shaft BLDC Gearmotor - 1084 - Bodine Electric Company
Peosta, IA, United States
34B-WX Series Parallel Shaft BLDC Gearmotor
1084
34B-WX Series Parallel Shaft BLDC Gearmotor 1084
The 34B motor provides high starting torque, adjustable speed, and predictable performance. Brushless DC (ECM) motors require zero maintenance. Winding options are 130 VDC or 24 VDC. All models are TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. IP-20 (24V) models, IP-40 (130V) stock models.
  • The 34B motor provides high starting torque, adjustable speed, and predictable performance.
  • Brushless DC (ECM) motors require zero maintenance.
  • Winding options are 130 VDC or 24 VDC. All models are TENV.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • IP-20 (24V) models, IP-40 (130V) stock models.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1084
Product Name 34B-WX Series Parallel Shaft BLDC Gearmotor
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
Continuous Current 1.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

24A-D Series Parallel Shaft DC Gearmotor - 0197 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0345 HP
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3363 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1056 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 51.0 to 67.0 In-lbs (58.81 to 77.26 kg-cm)
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1251 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details