Bodine Electric Company 22B-Z Series Parallel Shaft BLDC Gearmotor 3363

Description
Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Wide reinforced thermoplastic helical gear on input stage for quietness and wide hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote
Description
Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Wide reinforced thermoplastic helical gear on input stage for quietness and wide hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22B-Z Series Parallel Shaft BLDC Gearmotor - 3363 - Bodine Electric Company
Peosta, IA, United States
22B-Z Series Parallel Shaft BLDC Gearmotor
3363
22B-Z Series Parallel Shaft BLDC Gearmotor 3363
Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Wide reinforced thermoplastic helical gear on input stage for quietness and wide hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Brushless motor for high torque, smaller size, and no maintenance.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing oil for long life.
  • Wide reinforced thermoplastic helical gear on input stage for quietness and wide hardened steel spur gears on subsequent stages for high output torque and long life.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3363
Product Name 22B-Z Series Parallel Shaft BLDC Gearmotor
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.0909 HP
Continuous Current 0.7200 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1082 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3292 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V
View Details
34R-5F Series AC Right Angle Gearmotor - 0519 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1243 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details