Bodine Electric Company Low-Voltage PWM DC Motor Speed Control (open chassis) 0788

Description
These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors. Models 0786 & 0788 feature quick connect tabs, models 0787 & 0789 are supplied with plug-in terminal block Input Voltage Range: 12-14 VDC or 24-35 VDC (dependent on model). Back EMF feedback maintains 1% speed regulation with most DC motors. DIP switches to easily calibrate control for different gearmotor/motor sizes. Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot. Five on-board user-adjustable pots for torque limit, min/max speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using a 10k-Ohm speed pot (included with control) or via 0-5 VDC remote analog signal. Connections for optional user-supplied inhibit switch. Application Information Models 0788 and 0789 drive Bodine 24V PMDC motors and gearmotors up to 1/3 HP. Models 0786 and 0787 drive custom 12V PMDC motors and gearmotors. Call for details. To be mounted in separate enclosure supplied by user. Output voltage is up to 95% of input voltage. Rated for +50° C ambient (max).
Request a Quote
Description
These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors. Models 0786 & 0788 feature quick connect tabs, models 0787 & 0789 are supplied with plug-in terminal block Input Voltage Range: 12-14 VDC or 24-35 VDC (dependent on model). Back EMF feedback maintains 1% speed regulation with most DC motors. DIP switches to easily calibrate control for different gearmotor/motor sizes. Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot. Five on-board user-adjustable pots for torque limit, min/max speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using a 10k-Ohm speed pot (included with control) or via 0-5 VDC remote analog signal. Connections for optional user-supplied inhibit switch. Application Information Models 0788 and 0789 drive Bodine 24V PMDC motors and gearmotors up to 1/3 HP. Models 0786 and 0787 drive custom 12V PMDC motors and gearmotors. Call for details. To be mounted in separate enclosure supplied by user. Output voltage is up to 95% of input voltage. Rated for +50° C ambient (max).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage PWM DC Motor Speed Control (open chassis) - 0788 - Bodine Electric Company
Peosta, IA, United States
Low-Voltage PWM DC Motor Speed Control (open chassis)
0788
Low-Voltage PWM DC Motor Speed Control (open chassis) 0788
These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors. Models 0786 & 0788 feature quick connect tabs, models 0787 & 0789 are supplied with plug-in terminal block Input Voltage Range: 12-14 VDC or 24-35 VDC (dependent on model). Back EMF feedback maintains 1% speed regulation with most DC motors. DIP switches to easily calibrate control for different gearmotor/motor sizes. Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot. Five on-board user-adjustable pots for torque limit, min/max speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using a 10k-Ohm speed pot (included with control) or via 0-5 VDC remote analog signal. Connections for optional user-supplied inhibit switch. Application Information Models 0788 and 0789 drive Bodine 24V PMDC motors and gearmotors up to 1/3 HP. Models 0786 and 0787 drive custom 12V PMDC motors and gearmotors. Call for details. To be mounted in separate enclosure supplied by user. Output voltage is up to 95% of input voltage. Rated for +50° C ambient (max).

These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors.

  • Models 0786 & 0788 feature quick connect tabs, models 0787 & 0789 are supplied with plug-in terminal block
  • Input Voltage Range: 12-14 VDC or 24-35 VDC (dependent on model).
  • Back EMF feedback maintains 1% speed regulation with most DC motors.
  • DIP switches to easily calibrate control for different gearmotor/motor sizes.
  • Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot.
  • Five on-board user-adjustable pots for torque limit, min/max speed limit, acceleration time, and speed regulation.
  • Speed can be adjusted manually using a 10k-Ohm speed pot (included with control) or via 0-5 VDC remote analog signal.
  • Connections for optional user-supplied inhibit switch.

Application Information

  • Models 0788 and 0789 drive Bodine 24V PMDC motors and gearmotors up to 1/3 HP.
  • Models 0786 and 0787 drive custom 12V PMDC motors and gearmotors. Call for details.
  • To be mounted in separate enclosure supplied by user.
  • Output voltage is up to 95% of input voltage.
  • Rated for +50° C ambient (max).
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category DC Motors
Product Number 0788
Product Name Low-Voltage PWM DC Motor Speed Control (open chassis)
DC Voltage Range 24.0 to 35.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3030 - Bodine Electric Company
Specs
DC Voltage Range 180.0 VDC
Output Power 0.2000 HP
Continuous Current 1.1 amps
View Details
34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3879 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1058 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 79.0 to 104.0 In-lbs (91.09 to 120 kg-cm)
Gearbox Ratio 20.4 : 1
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3364 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.0625 HP
View Details