Bodine Electric Company Low-Voltage PWM DC Motor Speed Control (open chassis) 0786

Description
These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors. Models 0786 & 0788 feature quick connect tabs, models 0787 & 0789 are supplied with plug-in terminal block Input Voltage Range: 12-14 VDC or 24-35 VDC (dependent on model). Back EMF feedback maintains 1% speed regulation with most DC motors. DIP switches to easily calibrate control for different gearmotor/motor sizes. Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot. Five on-board user-adjustable pots for torque limit, min/max speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using a 10k-Ohm speed pot (included with control) or via 0-5 VDC remote analog signal. Connections for optional user-supplied inhibit switch. Application Information Extended 2-year system warranty when a Bodine gearmotor/motor and control are purchased together. Models 0788 and 0789 drive Bodine 24V PMDC motors and gearmotors up to 1/3 HP. Models 0786 and 0787 drive custom 12V PMDC motors and gearmotors. Call for details. To be mounted in separate enclosure supplied by user. Output voltage is up to 95% of input voltage. Rated for +50° C ambient (max).
Request a Quote
Description
These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors. Models 0786 & 0788 feature quick connect tabs, models 0787 & 0789 are supplied with plug-in terminal block Input Voltage Range: 12-14 VDC or 24-35 VDC (dependent on model). Back EMF feedback maintains 1% speed regulation with most DC motors. DIP switches to easily calibrate control for different gearmotor/motor sizes. Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot. Five on-board user-adjustable pots for torque limit, min/max speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using a 10k-Ohm speed pot (included with control) or via 0-5 VDC remote analog signal. Connections for optional user-supplied inhibit switch. Application Information Extended 2-year system warranty when a Bodine gearmotor/motor and control are purchased together. Models 0788 and 0789 drive Bodine 24V PMDC motors and gearmotors up to 1/3 HP. Models 0786 and 0787 drive custom 12V PMDC motors and gearmotors. Call for details. To be mounted in separate enclosure supplied by user. Output voltage is up to 95% of input voltage. Rated for +50° C ambient (max).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage PWM DC Motor Speed Control (open chassis) - 0786 - Bodine Electric Company
Peosta, IA, United States
Low-Voltage PWM DC Motor Speed Control (open chassis)
0786
Low-Voltage PWM DC Motor Speed Control (open chassis) 0786
These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors. Models 0786 & 0788 feature quick connect tabs, models 0787 & 0789 are supplied with plug-in terminal block Input Voltage Range: 12-14 VDC or 24-35 VDC (dependent on model). Back EMF feedback maintains 1% speed regulation with most DC motors. DIP switches to easily calibrate control for different gearmotor/motor sizes. Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot. Five on-board user-adjustable pots for torque limit, min/max speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using a 10k-Ohm speed pot (included with control) or via 0-5 VDC remote analog signal. Connections for optional user-supplied inhibit switch. Application Information Extended 2-year system warranty when a Bodine gearmotor/motor and control are purchased together. Models 0788 and 0789 drive Bodine 24V PMDC motors and gearmotors up to 1/3 HP. Models 0786 and 0787 drive custom 12V PMDC motors and gearmotors. Call for details. To be mounted in separate enclosure supplied by user. Output voltage is up to 95% of input voltage. Rated for +50° C ambient (max).

These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors.

  • Models 0786 & 0788 feature quick connect tabs, models 0787 & 0789 are supplied with plug-in terminal block
  • Input Voltage Range: 12-14 VDC or 24-35 VDC (dependent on model).
  • Back EMF feedback maintains 1% speed regulation with most DC motors.
  • DIP switches to easily calibrate control for different gearmotor/motor sizes.
  • Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot.
  • Five on-board user-adjustable pots for torque limit, min/max speed limit, acceleration time, and speed regulation.
  • Speed can be adjusted manually using a 10k-Ohm speed pot (included with control) or via 0-5 VDC remote analog signal.
  • Connections for optional user-supplied inhibit switch.

Application Information

  • Extended 2-year system warranty when a Bodine gearmotor/motor and control are purchased together.
  • Models 0788 and 0789 drive Bodine 24V PMDC motors and gearmotors up to 1/3 HP.
  • Models 0786 and 0787 drive custom 12V PMDC motors and gearmotors. Call for details.
  • To be mounted in separate enclosure supplied by user.
  • Output voltage is up to 95% of input voltage.
  • Rated for +50° C ambient (max).
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category DC Motors
Product Number 0786
Product Name Low-Voltage PWM DC Motor Speed Control (open chassis)
DC Voltage Range 12.0 to 14.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1222 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 205.0 In-lbs (236 kg-cm)
Gearbox Ratio 312 : 1
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3535 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3279 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1515 - Bodine Electric Company
Specs
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
Continuous Current 0.8000 amps
View Details