Bodine Electric Company 34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 3279

Description
Video Tutorial: Connecting for Local or Remote Operation The 34B motor provides high starting torque, adjustable speed, and linear speed-torque characteristics. Brushless DC (EC) motors require zero maintenance. Standard 12 VDC and 24 VDC models. All gearmotors are TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. Control Inputs for run, brake, speed and direction. 12 pulse/revolution tach output. Dynamic braking for quick stops.
Request a Quote
Description
Video Tutorial: Connecting for Local or Remote Operation The 34B motor provides high starting torque, adjustable speed, and linear speed-torque characteristics. Brushless DC (EC) motors require zero maintenance. Standard 12 VDC and 24 VDC models. All gearmotors are TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. Control Inputs for run, brake, speed and direction. 12 pulse/revolution tach output. Dynamic braking for quick stops.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3279 - Bodine Electric Company
Peosta, IA, United States
34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2
3279
34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 3279
Video Tutorial: Connecting for Local or Remote Operation The 34B motor provides high starting torque, adjustable speed, and linear speed-torque characteristics. Brushless DC (EC) motors require zero maintenance. Standard 12 VDC and 24 VDC models. All gearmotors are TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. Control Inputs for run, brake, speed and direction. 12 pulse/revolution tach output. Dynamic braking for quick stops.
  • Video Tutorial: Connecting for Local or Remote Operation
  • The 34B motor provides high starting torque, adjustable speed, and linear speed-torque characteristics.
  • Brushless DC (EC) motors require zero maintenance.
  • Standard 12 VDC and 24 VDC models. All gearmotors are TENV.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • Control Inputs for run, brake, speed and direction.
  • 12 pulse/revolution tach output.
  • Dynamic braking for quick stops.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3279
Product Name 34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.2000 HP
Unlock Full Specs
to access all available technical data

Similar Products

42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2271 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
34R-3F Series AC Right Angle Gearmotor - 0492 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Metric 24A-D Series Parallel Shaft DC Gearmotor - 1394 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
34B-FX Series Parallel Shaft BLDC Gearmotor - 3375 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details