Bodine Electric Company K-2 Series AC Induction Motor 0712

Description
Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (motor can be stalled indefinitely without overheating). High slip versions for increased starting torque. Capacitor is included with motor.
Request a Quote
Description
Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (motor can be stalled indefinitely without overheating). High slip versions for increased starting torque. Capacitor is included with motor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
K-2 Series AC Induction Motor - 0712 - Bodine Electric Company
Peosta, IA, United States
K-2 Series AC Induction Motor
0712
K-2 Series AC Induction Motor 0712
Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (motor can be stalled indefinitely without overheating). High slip versions for increased starting torque. Capacitor is included with motor.
  • Totally enclosed, non-ventilated IP-20 rating.
  • Permanently lubricated, noise tested ball bearings.
  • Three-wire winding simplifies reversing circuitry.
  • Impedance protected to prevent current overload (motor can be stalled indefinitely without overheating).
  • High slip versions for increased starting torque.
  • Capacitor is included with motor.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category AC Motors
Product Number 0712
Product Name K-2 Series AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0033 HP
Unlock Full Specs
to access all available technical data

Similar Products

34R4-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1, Division 2 - 3259 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
30R-D Series Parallel Shaft AC Gearmotor - 5463 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0200 HP
View Details
2 suppliers
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2829 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1 - 3221 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.2500 HP
View Details