Bodine Electric Company Metric 30R Series AC Motor 1319

Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote
Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 30R Series AC Motor - 1319 - Bodine Electric Company
Peosta, IA, United States
Metric 30R Series AC Motor
1319
Metric 30R Series AC Motor 1319
Metric mounting threads and metric drive shaft dimensions. Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
  • Metric mounting threads and metric drive shaft dimensions.
  • Totally enclosed, non-ventilated IP-20 rating.
  • Class "B" insulation system for long life.
  • Aluminum endshields for high thermal efficiency and light weight.
  • Permanently lubricated, noise tested ball bearings.
  • Locked bearing design minimizes shaft endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category AC Motors
Product Number 1319
Product Name Metric 30R Series AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0256 HP
Continuous Current 0.3800 amps
Unlock Full Specs
to access all available technical data

Similar Products

34R-5F Series AC Right Angle Gearmotor - 0522 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1111 HP
View Details
Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors - 3068 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3333 HP
View Details
34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1 - 3269 - Bodine Electric Company
Specs
AC Voltage & Frequency 460/480V/60Hz
Phase Three-phase
Output Power 0.2500 HP
View Details
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2832 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details