Bodine Electric Company 42R Series AC Induction Motor 0268

Description
Model 0268 is supplied with mounting base installed and with NEMA C-face mounting option. Totally enclosed IP-20 rating standard, IP-44 with optional terminal box kit installed (0984 or 0986). Fan cooled for high output power (TEFC). Model 0268 requires a 10µF/450VAC run capacitor for 50Hz or 60Hz operation (Bodine p/n 49401148.) Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote
Description
Model 0268 is supplied with mounting base installed and with NEMA C-face mounting option. Totally enclosed IP-20 rating standard, IP-44 with optional terminal box kit installed (0984 or 0986). Fan cooled for high output power (TEFC). Model 0268 requires a 10µF/450VAC run capacitor for 50Hz or 60Hz operation (Bodine p/n 49401148.) Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R Series AC Induction Motor - 0268 - Bodine Electric Company
Peosta, IA, United States
42R Series AC Induction Motor
0268
42R Series AC Induction Motor 0268
Model 0268 is supplied with mounting base installed and with NEMA C-face mounting option. Totally enclosed IP-20 rating standard, IP-44 with optional terminal box kit installed (0984 or 0986). Fan cooled for high output power (TEFC). Model 0268 requires a 10µF/450VAC run capacitor for 50Hz or 60Hz operation (Bodine p/n 49401148.) Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
  • Model 0268 is supplied with mounting base installed and with NEMA C-face mounting option.
  • Totally enclosed IP-20 rating standard, IP-44 with optional terminal box kit installed (0984 or 0986).
  • Fan cooled for high output power (TEFC).
  • Model 0268 requires a 10µF/450VAC run capacitor for 50Hz or 60Hz operation (Bodine p/n 49401148.)
  • Aluminum center ring and end shields for high thermal efficiency and light weight.
  • Permanently lubricated, noise tested ball bearings.
  • Locked bearing design minimizes shaft endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category AC Motors
Product Number 0268
Product Name 42R Series AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2000 HP
Unlock Full Specs
to access all available technical data

Similar Products

Metric 30R-D Series Parallel Shaft AC Gearmotor - 1572 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0244 HP
View Details
48R-CG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 9360 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.7500 HP
View Details
34R Series AC Induction Motor - 0293 - Bodine Electric Company
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2860 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details