Bodine Electric Company 42R Series AC Induction Motor 0267

Description
Model 0267 is supplied with mounting base installed, and with NEMA C-face mount. Model 0267 requires a 45µF/250VAC run capacitor for 60Hz operation (p/n 49401145) or a 40µF/250VAC capacitor (p/n 49401147) for 50Hz operation. Motor derated to 1/6 HP at 50 Hz. Totally enclosed IP-20 rating standard, IP-44 with optional terminal box kit (0984 or 0986). Fan cooled for high output power (TEFC). Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote
Description
Model 0267 is supplied with mounting base installed, and with NEMA C-face mount. Model 0267 requires a 45µF/250VAC run capacitor for 60Hz operation (p/n 49401145) or a 40µF/250VAC capacitor (p/n 49401147) for 50Hz operation. Motor derated to 1/6 HP at 50 Hz. Totally enclosed IP-20 rating standard, IP-44 with optional terminal box kit (0984 or 0986). Fan cooled for high output power (TEFC). Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R Series AC Induction Motor - 0267 - Bodine Electric Company
Peosta, IA, United States
42R Series AC Induction Motor
0267
42R Series AC Induction Motor 0267
Model 0267 is supplied with mounting base installed, and with NEMA C-face mount. Model 0267 requires a 45µF/250VAC run capacitor for 60Hz operation (p/n 49401145) or a 40µF/250VAC capacitor (p/n 49401147) for 50Hz operation. Motor derated to 1/6 HP at 50 Hz. Totally enclosed IP-20 rating standard, IP-44 with optional terminal box kit (0984 or 0986). Fan cooled for high output power (TEFC). Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
  • Model 0267 is supplied with mounting base installed, and with NEMA C-face mount.
  • Model 0267 requires a 45µF/250VAC run capacitor for 60Hz operation (p/n 49401145) or a 40µF/250VAC capacitor (p/n 49401147) for 50Hz operation. Motor derated to 1/6 HP at 50 Hz.
  • Totally enclosed IP-20 rating standard, IP-44 with optional terminal box kit (0984 or 0986).
  • Fan cooled for high output power (TEFC).
  • Aluminum center ring and end shields for high thermal efficiency and light weight.
  • Permanently lubricated, noise tested ball bearings.
  • Locked bearing design minimizes shaft endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category AC Motors
Product Number 0267
Product Name 42R Series AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.2500 HP
Unlock Full Specs
to access all available technical data

Similar Products

48R Series AC Induction Motor - 0281 - Bodine Electric Company
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor - 9004 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.5000 HP
View Details
Metric 42R-5N Series AC Right Angle Gearmotor - 1677 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1333 HP
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0719 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0022 HP
View Details