BlueWater Manufacturing, Inc. Roof Hatch/Skylight Systems SR2K

Description
SR2K is THE ONLY non-penetrating system on the market today that fully complies with OSHA regulations unlike other available systems. (Certified test results to document the compliance are available upon request). A setup using a chain DOES NOT meet (Standards - 29 CFR ) 1910.23 (a)(2) The chain does not provide a mid-rail as required. 1910.23(a)(3)(i) Hinged floor opening cover of standard strength and construction equipped with standard railings or permanently attached thereto so as to leave only one exposed side. When the opening is not in use, the cover shall be closed or the exposed side shall be guarded at both top and intermediate positions by removable standard railings. Do Not Void Your Warranty! Stop Drilling into Roof Decks. Stop Drilling into Roof Hatch and Skylight Curbs. Stop Drilling into Floors. Stop Drilling - Period! Features: Non-Penetrating. Independently tested and shown to meet and exceed OSHA Fall Protection Regulations for Guardrails. Sets up in minutes. The engineered bases enables the system to be set up in numerous configurations (L-Shapes, Straight Runs, Etc.). Easily dismantled for roof deck repair. The gate can be opened by the latch pole or by one of the latches. 1-5/8" diameter rails have a quality Powder Coat finish. Use as roof hatch, skylight, fire vent and floor door protection. In most situations, OSHA (Std. 29 CFR 1910.23) requires guardrail protection on the exposed sides of openings in roofs and floors. BlueWater Mfg. has modified our SafetyRail 2000 guardrail system to meet those safety concerns. Our Roof Hatch/Skylight Systems exceeds OSHA Std. 29 CFR 1910.23 and 1910.27. It is the only product available in the market with a gate assembly that meets the same OSHA regulations and requires no drilling into any surface for installation. The Roof Hatch/Skylight Systems set up in minutes and are easily dismantled for roof repair. Sized gates enable the Roof Hatch System to be located within 6 inches of the open roof hatch. We can configure or custom manufacture to any size hatch that is not listed above. Please contact us for more information.
Description
SR2K is THE ONLY non-penetrating system on the market today that fully complies with OSHA regulations unlike other available systems. (Certified test results to document the compliance are available upon request). A setup using a chain DOES NOT meet (Standards - 29 CFR ) 1910.23 (a)(2) The chain does not provide a mid-rail as required. 1910.23(a)(3)(i) Hinged floor opening cover of standard strength and construction equipped with standard railings or permanently attached thereto so as to leave only one exposed side. When the opening is not in use, the cover shall be closed or the exposed side shall be guarded at both top and intermediate positions by removable standard railings. Do Not Void Your Warranty! Stop Drilling into Roof Decks. Stop Drilling into Roof Hatch and Skylight Curbs. Stop Drilling into Floors. Stop Drilling - Period! Features: Non-Penetrating. Independently tested and shown to meet and exceed OSHA Fall Protection Regulations for Guardrails. Sets up in minutes. The engineered bases enables the system to be set up in numerous configurations (L-Shapes, Straight Runs, Etc.). Easily dismantled for roof deck repair. The gate can be opened by the latch pole or by one of the latches. 1-5/8" diameter rails have a quality Powder Coat finish. Use as roof hatch, skylight, fire vent and floor door protection. In most situations, OSHA (Std. 29 CFR 1910.23) requires guardrail protection on the exposed sides of openings in roofs and floors. BlueWater Mfg. has modified our SafetyRail 2000 guardrail system to meet those safety concerns. Our Roof Hatch/Skylight Systems exceeds OSHA Std. 29 CFR 1910.23 and 1910.27. It is the only product available in the market with a gate assembly that meets the same OSHA regulations and requires no drilling into any surface for installation. The Roof Hatch/Skylight Systems set up in minutes and are easily dismantled for roof repair. Sized gates enable the Roof Hatch System to be located within 6 inches of the open roof hatch. We can configure or custom manufacture to any size hatch that is not listed above. Please contact us for more information.

Suppliers

Company
Product
Description
Supplier Links
Roof Hatch/Skylight Systems - SR2K - BlueWater Manufacturing, Inc.
Chaska, MN, USA
Roof Hatch/Skylight Systems
SR2K
Roof Hatch/Skylight Systems SR2K
SR2K is THE ONLY non-penetrating system on the market today that fully complies with OSHA regulations unlike other available systems. (Certified test results to document the compliance are available upon request). A setup using a chain DOES NOT meet (Standards - 29 CFR ) 1910.23 (a)(2) The chain does not provide a mid-rail as required. 1910.23(a)(3)(i) Hinged floor opening cover of standard strength and construction equipped with standard railings or permanently attached thereto so as to leave only one exposed side. When the opening is not in use, the cover shall be closed or the exposed side shall be guarded at both top and intermediate positions by removable standard railings. Do Not Void Your Warranty! Stop Drilling into Roof Decks. Stop Drilling into Roof Hatch and Skylight Curbs. Stop Drilling into Floors. Stop Drilling - Period! Features: Non-Penetrating. Independently tested and shown to meet and exceed OSHA Fall Protection Regulations for Guardrails. Sets up in minutes. The engineered bases enables the system to be set up in numerous configurations (L-Shapes, Straight Runs, Etc.). Easily dismantled for roof deck repair. The gate can be opened by the latch pole or by one of the latches. 1-5/8" diameter rails have a quality Powder Coat finish. Use as roof hatch, skylight, fire vent and floor door protection. In most situations, OSHA (Std. 29 CFR 1910.23) requires guardrail protection on the exposed sides of openings in roofs and floors. BlueWater Mfg. has modified our SafetyRail 2000 guardrail system to meet those safety concerns. Our Roof Hatch/Skylight Systems exceeds OSHA Std. 29 CFR 1910.23 and 1910.27. It is the only product available in the market with a gate assembly that meets the same OSHA regulations and requires no drilling into any surface for installation. The Roof Hatch/Skylight Systems set up in minutes and are easily dismantled for roof repair. Sized gates enable the Roof Hatch System to be located within 6 inches of the open roof hatch. We can configure or custom manufacture to any size hatch that is not listed above. Please contact us for more information.

SR2K is THE ONLY non-penetrating system on the market today that fully complies with OSHA regulations unlike other available systems.
(Certified test results to document the compliance are available upon request).

A setup using a chain DOES NOT meet (Standards - 29 CFR ) 1910.23 (a)(2)
The chain does not provide a mid-rail as required.
1910.23(a)(3)(i)
Hinged floor opening cover of standard strength and construction equipped with standard railings or permanently attached thereto so as to leave only one exposed side. When the opening is not in use, the cover shall be closed or the exposed side shall be guarded at both top and intermediate positions by removable standard railings.

Do Not Void Your Warranty!

  • Stop Drilling into Roof Decks.
  • Stop Drilling into Roof Hatch and Skylight Curbs.
  • Stop Drilling into Floors.
  • Stop Drilling - Period!

Features:

  • Non-Penetrating.
  • Independently tested and shown to meet and exceed OSHA Fall Protection Regulations for Guardrails.
  • Sets up in minutes.
  • The engineered bases enables the system to be set up in numerous configurations (L-Shapes, Straight Runs, Etc.).
  • Easily dismantled for roof deck repair.
  • The gate can be opened by the latch pole or by one of the latches.
  • 1-5/8" diameter rails have a quality Powder Coat finish.
  • Use as roof hatch, skylight, fire vent and floor door protection.

In most situations, OSHA (Std. 29 CFR 1910.23) requires guardrail protection on the exposed sides of openings in roofs and floors.

BlueWater Mfg. has modified our SafetyRail 2000 guardrail system to meet those safety concerns. Our Roof Hatch/Skylight Systems exceeds OSHA Std. 29 CFR 1910.23 and 1910.27. It is the only product available in the market with a gate assembly that meets the same OSHA regulations and requires no drilling into any surface for installation. The Roof Hatch/Skylight Systems set up in minutes and are easily dismantled for roof repair. Sized gates enable the Roof Hatch System to be located within 6 inches of the open roof hatch.

We can configure or custom manufacture to any size hatch that is not listed above. Please contact us for more information.

Supplier's Site

Technical Specifications

  BlueWater Manufacturing, Inc.
Product Category Guardrails and Railings
Product Number SR2K
Product Name Roof Hatch/Skylight Systems
Type Guardrail System
Unlock Full Specs
to access all available technical data

Similar Products

Passive Fall Protection - Kwik Guard - BlueWater Manufacturing, Inc.
BlueWater Manufacturing, Inc.
Specs
Type Guardrail System
Standards OSHA
View Details
Ornamental Railing -  - GAF
Specs
Type Architectural Railing; Balcony Railing; Decking Railing; Walkway Railing
Material Steel
Height 2.67 to 3 ft (8.13 to 9.14 dm)
View Details
Slab Edge Fall Protection Barrier - Ultraguard - RMD Kwikform Ltd
Specs
Type Decking Railing (optional feature); Guardrail System; Roof Edge Guardrail; Other / Specialty; Climbing Systems, Scaffolding, Formwork; Portable
Material Steel; Other / Specialty; Galvanized Steel
View Details
Heavy-Duty Guardrails -  - Cogan USA, Inc.
Specs
Type Guardrail System; Warehouse Railing
Material Steel; Powder Coated
Standards OSHA
View Details