BlueWater Manufacturing, Inc. Datasheets for Guardrails and Railings
Guardrails and railings are used as fall protection systems or to establish controlled access zones.
Guardrails and Railings: Learn more
| Product Name | Notes |
|---|---|
| SafetyRail 2000 is an OSHA Fall Protection guardrail system. OSHA Guardrails and Roof Railings help you get into OSHA Compliance using a passive fall protection system.! Companies are using SafetyRail... | |
| SR2K is THE ONLY non-penetrating system on the market today that fully complies with OSHA regulations unlike other available systems. (Certified test results to document the compliance are available upon... | |
| BlueWater Mfg.'s newest guardrail system, SafetyRail 2000FG, is constructed out of fiberglass. The SafetyRail 2000FG (Patent Pending) is the perfect passive fall protection system for rooftop fall protection when telecommunication... | |
| Employees and Contractors sometimes need complete access to the leading edge of a roof even when there is a parapet in place. Roof Fall Protection is a major concern when... | |
| KwikRail is a safety handrail system that is easy to assemble and can be easily installed on site. It is a metal handrail and uses handrail brackets and handrail fittings... | |
| Let BlueWater Mfg. design your passive fall protection on your chillers, fuel storage tanks, ovens or paint booths. The Kwik Guard was designed to not penetrate the unit or tank... | |
| The Ladder Defender is a cost effective product for providing a controlled zone to an access ladder. It allows you safe egress/ingress to and from the ladder. Our unique design... | |
| The RTC-2000 is a time saving option when using BlueWater's SafetyRail 2000 as a portable guardrail system. It enables the users to conveniently store up to 120 lineal feet... | |
| The standing seam metal roof fall protection guardrail is BlueWater Mfg's newest fall protection solution for Standing Seam Metal Roofs. The SG Base Plate can be incorporated with our Architectural... | |
| The Grab Bar allows for easy egress and ingress of roof hatches and floor hatches. Install the Grab Bars as an option to the Fall Protection Hatch Kits and make... | |
| The Kwik-Stand is a hand carried warning line system. The self contained design provides for quick set up and removal with no chance of lost parts. The Securing Pin is... | |
| The Para Clamp is a re-engineered Versa Clamp that only works on parapets. This new design took out a lot of manufacturing labor which in turn reduced the price. Use... | |
| The Perma-Line was designed for permanent placement of a Warning Line System for roof edge fall protection. With this innovative system, you will no longer have to make monthly trips... | |
| The Stealth Rail is a collapsible portable guard rail and safety rail system. The most versatile guard rails in the industry and they exceed OSHA regulations. The Stealth Rail is... | |
| The Versa Clamp is the most versatile guardrail C-Clamp in the market place for Fall Protection. Use it on parapets as well as concrete slabs to provide the Fall Protection... | |
| The World's Most Versatile Non-Penetrating Guardrail System - now in an Architectural Series! Use SafetyRail 2000 Architectural Series for new building construction, adding passive fall protection to an existing building... | |
| Whether you are working on bridges, overpasses or roadways and are using portable concrete median barriers for protection, get into construction fall protection compliance with our new Median Clamp. The... |