BlueWater Manufacturing, Inc. Ladder Safety Gate GuardDog

Description
The GuardDog Industrial Safety Gate is tough, durable and easy to install. This Ladder Safety Gate comes in 5 nominal sizes and is adjustable laterally to 6” (-3 to +3 of the nominal size). It is a Self Closing Safety Gate that utilizes stainless steel springs. The OSHA Ladder Safety Gate arm is dimensioned to match top and mid-rail heights of an OSHA compliant guardrail. When the gate is installed and the top of the gate is at the OSHA's recommended nominal height of 42", the bottom of the gate is positioned at a height of 21". Install the GuardDog in a 'Snap'. It comes fully assembled and includes securing hardware for standard installation on pipe. It requires only one 1/2' wrench and a couple of minutes to install. If you require different hardware for mounting, let us know and we will be happy to supply it. Our standard Hinge Assembly fits round pipe or square tubing measuring up to 2' O.D. It can also mount on angle iron or flat surfaces. For railings which are larger than 2” O.D, contact BlueWater Mfg. We will have an adaptor kit available to use or provide you with a solution to enable you to mount the gate safely. The self-closing feature employs two (2) Stainless Steel Torsion Springs. The GuardDog can open in any direction. Just flip the gate over for opposite direction. The GuardDog Safety Gate comes in three finishes: Powder Coat Safety Yellow, Hot-Dip Galvanized or 316 Stainless Steel. Special colors are available upon request (min. paint charges may apply).
Description
The GuardDog Industrial Safety Gate is tough, durable and easy to install. This Ladder Safety Gate comes in 5 nominal sizes and is adjustable laterally to 6” (-3 to +3 of the nominal size). It is a Self Closing Safety Gate that utilizes stainless steel springs. The OSHA Ladder Safety Gate arm is dimensioned to match top and mid-rail heights of an OSHA compliant guardrail. When the gate is installed and the top of the gate is at the OSHA's recommended nominal height of 42", the bottom of the gate is positioned at a height of 21". Install the GuardDog in a 'Snap'. It comes fully assembled and includes securing hardware for standard installation on pipe. It requires only one 1/2' wrench and a couple of minutes to install. If you require different hardware for mounting, let us know and we will be happy to supply it. Our standard Hinge Assembly fits round pipe or square tubing measuring up to 2' O.D. It can also mount on angle iron or flat surfaces. For railings which are larger than 2” O.D, contact BlueWater Mfg. We will have an adaptor kit available to use or provide you with a solution to enable you to mount the gate safely. The self-closing feature employs two (2) Stainless Steel Torsion Springs. The GuardDog can open in any direction. Just flip the gate over for opposite direction. The GuardDog Safety Gate comes in three finishes: Powder Coat Safety Yellow, Hot-Dip Galvanized or 316 Stainless Steel. Special colors are available upon request (min. paint charges may apply).

Suppliers

Company
Product
Description
Supplier Links
Ladder Safety Gate - GuardDog - BlueWater Manufacturing, Inc.
Chaska, MN, USA
Ladder Safety Gate
GuardDog
Ladder Safety Gate GuardDog
The GuardDog Industrial Safety Gate is tough, durable and easy to install. This Ladder Safety Gate comes in 5 nominal sizes and is adjustable laterally to 6” (-3 to +3 of the nominal size). It is a Self Closing Safety Gate that utilizes stainless steel springs. The OSHA Ladder Safety Gate arm is dimensioned to match top and mid-rail heights of an OSHA compliant guardrail. When the gate is installed and the top of the gate is at the OSHA's recommended nominal height of 42", the bottom of the gate is positioned at a height of 21". Install the GuardDog in a 'Snap'. It comes fully assembled and includes securing hardware for standard installation on pipe. It requires only one 1/2' wrench and a couple of minutes to install. If you require different hardware for mounting, let us know and we will be happy to supply it. Our standard Hinge Assembly fits round pipe or square tubing measuring up to 2' O.D. It can also mount on angle iron or flat surfaces. For railings which are larger than 2” O.D, contact BlueWater Mfg. We will have an adaptor kit available to use or provide you with a solution to enable you to mount the gate safely. The self-closing feature employs two (2) Stainless Steel Torsion Springs. The GuardDog can open in any direction. Just flip the gate over for opposite direction. The GuardDog Safety Gate comes in three finishes: Powder Coat Safety Yellow, Hot-Dip Galvanized or 316 Stainless Steel. Special colors are available upon request (min. paint charges may apply).

The GuardDog Industrial Safety Gate is tough, durable and easy to install. This Ladder Safety Gate comes in 5 nominal sizes and is adjustable laterally to 6” (-3 to +3 of the nominal size). It is a Self Closing Safety Gate that utilizes stainless steel springs.

The OSHA Ladder Safety Gate arm is dimensioned to match top and mid-rail heights of an OSHA compliant guardrail. When the gate is installed and the top of the gate is at the OSHA's recommended nominal height of 42", the bottom of the gate is positioned at a height of 21".

Install the GuardDog in a 'Snap'. It comes fully assembled and includes securing hardware for standard installation on pipe. It requires only one 1/2' wrench and a couple of minutes to install. If you require different hardware for mounting, let us know and we will be happy to supply it.

Our standard Hinge Assembly fits round pipe or square tubing measuring up to 2' O.D. It can also mount on angle iron or flat surfaces. For railings which are larger than 2” O.D, contact BlueWater Mfg. We will have an adaptor kit available to use or provide you with a solution to enable you to mount the gate safely. The self-closing feature employs two (2) Stainless Steel Torsion Springs. The GuardDog can open in any direction. Just flip the gate over for opposite direction.

The GuardDog Safety Gate comes in three finishes: Powder Coat Safety Yellow, Hot-Dip Galvanized or 316 Stainless Steel. Special colors are available upon request (min. paint charges may apply).

Supplier's Site

Technical Specifications

  BlueWater Manufacturing, Inc.
Product Category Industrial Safety Gates
Product Number GuardDog
Product Name Ladder Safety Gate
Power Manual Powered
Type Single-Swing Gates; Staircase Gates
Material Carbon Steel (optional feature); Stainless Steel (optional feature)
Standards OSHA
Unlock Full Specs
to access all available technical data

Similar Products

30
Specs
Power Manual Powered
Type Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
Material Other / Specialty; Steel
View Details
Mezzanine & Industrial Safety Gates - Protect-O-Gates - Benko Products, Inc.
Specs
Power Manual Powered
Type Loading Dock Gates; Mezzanine Gates; Pedestrian / Personnel Barriers; Staircase Gates
Material Carbon Steel
View Details
Pivot Gate -  - MiTek Inc
MiTek Inc
Specs
Power Manual Powered
Type Other; Pivot Gate
Features Powder Coated (optional feature)
View Details
SAFETY GATES - HSYP-PS-40-48 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Other; SAFETY GATES
View Details