MiTek Inc Pivot Gate

Description
Cubic Designs Industrail Safety Gates will help you safely move materials by providing convenient access to mezzanines and other elevated platforms or areas within you facility. Our industrial steel safety gates are professionally engineered to meet all building codes and have unique features which address total safety and operational efficiency. These safety gates feature a floor mounted design, ideal for use on mezzanines, in-plant office platforms, catwalks, elevated storage areas and more. Available in 56” and 104” widths Custom widths available Designed for maximum protection; when one side is open, the other side is closed Professionally designed for ease-of-use while utilizing high strength steel construction Choose from 14 standard powder coat color options. Custom colors and finishes available upon request
Datasheet
Description
Cubic Designs Industrail Safety Gates will help you safely move materials by providing convenient access to mezzanines and other elevated platforms or areas within you facility. Our industrial steel safety gates are professionally engineered to meet all building codes and have unique features which address total safety and operational efficiency. These safety gates feature a floor mounted design, ideal for use on mezzanines, in-plant office platforms, catwalks, elevated storage areas and more. Available in 56” and 104” widths Custom widths available Designed for maximum protection; when one side is open, the other side is closed Professionally designed for ease-of-use while utilizing high strength steel construction Choose from 14 standard powder coat color options. Custom colors and finishes available upon request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pivot Gate -  - MiTek Inc
New Berlin, WI, United States
Pivot Gate
Pivot Gate
Cubic Designs Industrail Safety Gates will help you safely move materials by providing convenient access to mezzanines and other elevated platforms or areas within you facility. Our industrial steel safety gates are professionally engineered to meet all building codes and have unique features which address total safety and operational efficiency. These safety gates feature a floor mounted design, ideal for use on mezzanines, in-plant office platforms, catwalks, elevated storage areas and more. Available in 56” and 104” widths Custom widths available Designed for maximum protection; when one side is open, the other side is closed Professionally designed for ease-of-use while utilizing high strength steel construction Choose from 14 standard powder coat color options. Custom colors and finishes available upon request

Cubic Designs Industrail Safety Gates will help you safely move materials by providing convenient access to mezzanines and other elevated platforms or areas within you facility. Our industrial steel safety gates are professionally engineered to meet all building codes and have unique features which address total safety and operational efficiency. These safety gates feature a floor mounted design, ideal for use on mezzanines, in-plant office platforms, catwalks, elevated storage areas and more.

  • Available in 56” and 104” widths
  • Custom widths available
  • Designed for maximum protection; when one side is open, the other side is closed
  • Professionally designed for ease-of-use while utilizing high strength steel construction
  • Choose from 14 standard powder coat color options.
  • Custom colors and finishes available upon request
Supplier's Site Datasheet

Technical Specifications

  MiTek Inc
Product Category Industrial Safety Gates
Product Name Pivot Gate
Power Manual Powered
Unlock Full Specs
to access all available technical data

Similar Products

DOUBLE FOLDING GATES - HDG268 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Other; DOUBLE FOLDING GATES
Height 7 ft (21.34 dm)
Width 12 to 14 ft (36.58 to 42.67 dm)
View Details
33
Specs
Power Manual Powered
Type Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
Material Other / Specialty; Steel
View Details
Swing Gate -  - MiTek Inc
MiTek Inc
Specs
Power Manual Powered
Type Double-Swing Gates
Features Powder Coated (optional feature); Self-Closing
View Details
Extended Coverage Self-Closing Safety Gate - XL Series - Carbon Steel - FabEnCo, Inc.
Specs
Power Manual Powered
Type Single-Swing Gates
Material Carbon Steel
View Details