Blue Sky Energy, Inc. Solar Charge Controller Solar Boost 1524iX

Description
Patented Maximum Power Point Tracking technology allows Solar Boost 1524iX to increase charge current up to 30% or more compared to conventional charge controllers. Don’t waste your money by throwing PV power away! Get the power you paid for with a Solar Boost charge controller. Solar Boost 1524iX’s advanced fully automatic 3-stage charge control system will properly charge flooded lead-acid, AGM and Gell batteriesk resulting in improved battery performance with less battery maintenance. The dual 15/20 amp rating will deliver up to 15 amps in 24 volt systems, or up to 20 amps in 12 volt systems. An automatic or manual equalize function is also provided to periodically condition flooded lead-acid batteries. To further enhance versatility, a user configurable auxiliary output and Blue Sky Energy’s advanced IPNTM network interface are also included. The user configurable auxiliary output can serve as either a 15/20 amp load controller, or as a 2 amp auxiliary battery charger. The load control feature can be used to limit excessive battery discharge in unattended remote systems, whereas the auxiliary battery charge feature is ideal for charging a separate battery such as the engine start battery in a boat or RV. The auxiliary output can also provide fully adjustable dusk to dawn lighting control. Blue Sky Energy’s advanced Integrated Power NetTM, or IPN Network, allows up to 8 IPN capable charge controllers to communicate with each other and operate as a single machine rather than separate charge controllers. The IPN network also allows networked controllers to share an optional battery temperature sensor and remote display. The IPN network does not require a display or other special hardware to operate.
Description
Patented Maximum Power Point Tracking technology allows Solar Boost 1524iX to increase charge current up to 30% or more compared to conventional charge controllers. Don’t waste your money by throwing PV power away! Get the power you paid for with a Solar Boost charge controller. Solar Boost 1524iX’s advanced fully automatic 3-stage charge control system will properly charge flooded lead-acid, AGM and Gell batteriesk resulting in improved battery performance with less battery maintenance. The dual 15/20 amp rating will deliver up to 15 amps in 24 volt systems, or up to 20 amps in 12 volt systems. An automatic or manual equalize function is also provided to periodically condition flooded lead-acid batteries. To further enhance versatility, a user configurable auxiliary output and Blue Sky Energy’s advanced IPNTM network interface are also included. The user configurable auxiliary output can serve as either a 15/20 amp load controller, or as a 2 amp auxiliary battery charger. The load control feature can be used to limit excessive battery discharge in unattended remote systems, whereas the auxiliary battery charge feature is ideal for charging a separate battery such as the engine start battery in a boat or RV. The auxiliary output can also provide fully adjustable dusk to dawn lighting control. Blue Sky Energy’s advanced Integrated Power NetTM, or IPN Network, allows up to 8 IPN capable charge controllers to communicate with each other and operate as a single machine rather than separate charge controllers. The IPN network also allows networked controllers to share an optional battery temperature sensor and remote display. The IPN network does not require a display or other special hardware to operate.

Suppliers

Company
Product
Description
Supplier Links
Solar Charge Controller - Solar Boost 1524iX - Blue Sky Energy, Inc.
Vista, CA, USA
Solar Charge Controller
Solar Boost 1524iX
Solar Charge Controller Solar Boost 1524iX
Patented Maximum Power Point Tracking technology allows Solar Boost 1524iX to increase charge current up to 30% or more compared to conventional charge controllers. Don’t waste your money by throwing PV power away! Get the power you paid for with a Solar Boost charge controller. Solar Boost 1524iX’s advanced fully automatic 3-stage charge control system will properly charge flooded lead-acid, AGM and Gell batteriesk resulting in improved battery performance with less battery maintenance. The dual 15/20 amp rating will deliver up to 15 amps in 24 volt systems, or up to 20 amps in 12 volt systems. An automatic or manual equalize function is also provided to periodically condition flooded lead-acid batteries. To further enhance versatility, a user configurable auxiliary output and Blue Sky Energy’s advanced IPNTM network interface are also included. The user configurable auxiliary output can serve as either a 15/20 amp load controller, or as a 2 amp auxiliary battery charger. The load control feature can be used to limit excessive battery discharge in unattended remote systems, whereas the auxiliary battery charge feature is ideal for charging a separate battery such as the engine start battery in a boat or RV. The auxiliary output can also provide fully adjustable dusk to dawn lighting control. Blue Sky Energy’s advanced Integrated Power NetTM, or IPN Network, allows up to 8 IPN capable charge controllers to communicate with each other and operate as a single machine rather than separate charge controllers. The IPN network also allows networked controllers to share an optional battery temperature sensor and remote display. The IPN network does not require a display or other special hardware to operate.

Patented Maximum Power Point Tracking technology allows Solar Boost 1524iX to increase charge current up to 30% or more compared to conventional charge controllers. Don’t waste your money by throwing PV power away! Get the power you paid for with a Solar Boost charge controller.

Solar Boost 1524iX’s advanced fully automatic 3-stage charge control system will properly charge flooded lead-acid, AGM and Gell batteriesk resulting in improved battery performance with less battery maintenance. The dual 15/20 amp rating will deliver up to 15 amps in 24 volt systems, or up to 20 amps in 12 volt systems. An automatic or manual equalize function is also provided to periodically condition flooded lead-acid batteries. To further enhance versatility, a user configurable auxiliary output and Blue Sky Energy’s advanced IPNTM network interface are also included.

The user configurable auxiliary output can serve as either a 15/20 amp load controller, or as a 2 amp auxiliary battery charger. The load control feature can be used to limit excessive battery discharge in unattended remote systems, whereas the auxiliary battery charge feature is ideal for charging a separate battery such as the engine start battery in a boat or RV. The auxiliary output can also provide fully adjustable dusk to dawn lighting control.

Blue Sky Energy’s advanced Integrated Power NetTM, or IPN Network, allows up to 8 IPN capable charge controllers to communicate with each other and operate as a single machine rather than separate charge controllers. The IPN network also allows networked controllers to share an optional battery temperature sensor and remote display. The IPN network does not require a display or other special hardware to operate.

Supplier's Site

Technical Specifications

  Blue Sky Energy, Inc.
Product Category Solar Charge Controllers
Product Number Solar Boost 1524iX
Product Name Solar Charge Controller
Technology MPPT
Unlock Full Specs
to access all available technical data

Similar Products

PT-20-10 Solar Charge Controller -  - Sensata Technologies
Specs
Technology MPPT
Output Current 10 amps
Battery Voltage 13.9 to 14.7 volts
View Details
SmartHarvest Solar Charge Controller -  - OutBack Power Technologies, Inc.
OutBack Power Technologies, Inc.
Specs
Technology MPPT
Output Current 5 to 20 amps
Battery Voltage 12 to 24 volts
View Details
Solar Charge Controllers -  - Magnum Energy, Inc.
Magnum Energy, Inc.
Specs
Technology MPPT (optional feature); PWM (optional feature)
Output Current 6 to 100 amps
Battery Voltage 9 to 48 volts
View Details
Solar Controller for Solar Home Systems - SHS™ SHS-6 - Morningstar Corporation
Specs
Technology PWM
Output Current 100 amps
System Voltage 14.3 volts
View Details