Block USA, Inc. Harmonic Filter HF1P 0,59-230

Description
General Data Rated voltage 230 Vac Rated current 0,84 ‑ 25 A THD‑I 10 % at 50 Hz, 18 % at 60 Hz in rated operation Load rated capacity 0.12 ‑ 5.5 kW Insulation class H Ambient temperature ‑10° C to +40° C Degree of protection IP 00 Advantages Sinusoidal current consumption from the mains in devices with uncontrolled B2U diode rectifiers Compliance with EN 61000‑3‑2, EN 61000‑3‑12 Support in the compliance with IEEE 519, D‑A‑CH‑CZ Power factor >0,95 at rated current Operation at 50 ‑ 60 Hz possible Use of the HF1P as a central hum filter for multiple converters possible
Datasheet
Description
General Data Rated voltage 230 Vac Rated current 0,84 ‑ 25 A THD‑I 10 % at 50 Hz, 18 % at 60 Hz in rated operation Load rated capacity 0.12 ‑ 5.5 kW Insulation class H Ambient temperature ‑10° C to +40° C Degree of protection IP 00 Advantages Sinusoidal current consumption from the mains in devices with uncontrolled B2U diode rectifiers Compliance with EN 61000‑3‑2, EN 61000‑3‑12 Support in the compliance with IEEE 519, D‑A‑CH‑CZ Power factor >0,95 at rated current Operation at 50 ‑ 60 Hz possible Use of the HF1P as a central hum filter for multiple converters possible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harmonic Filter - HF1P 0,59-230 - Block USA, Inc.
Elgin, IL, USA
Harmonic Filter
HF1P 0,59-230
Harmonic Filter HF1P 0,59-230
General Data Rated voltage 230 Vac Rated current 0,84 ‑ 25 A THD‑I 10 % at 50 Hz, 18 % at 60 Hz in rated operation Load rated capacity 0.12 ‑ 5.5 kW Insulation class H Ambient temperature ‑10° C to +40° C Degree of protection IP 00 Advantages Sinusoidal current consumption from the mains in devices with uncontrolled B2U diode rectifiers Compliance with EN 61000‑3‑2, EN 61000‑3‑12 Support in the compliance with IEEE 519, D‑A‑CH‑CZ Power factor >0,95 at rated current Operation at 50 ‑ 60 Hz possible Use of the HF1P as a central hum filter for multiple converters possible

General Data

  • Rated voltage 230 Vac
  • Rated current 0,84 ‑ 25 A
  • THD‑I 10 % at 50 Hz, 18 % at 60 Hz in rated operation
  • Load rated capacity 0.12 ‑ 5.5 kW
  • Insulation class H
  • Ambient temperature ‑10° C to +40° C
  • Degree of protection IP 00

Advantages

  • Sinusoidal current consumption from the mains in devices with uncontrolled B2U diode rectifiers
  • Compliance with EN 61000‑3‑2, EN 61000‑3‑12
  • Support in the compliance with IEEE 519, D‑A‑CH‑CZ
  • Power factor >0,95 at rated current
  • Operation at 50 ‑ 60 Hz possible
  • Use of the HF1P as a central hum filter for multiple converters possible
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Harmonic Filters
Product Number HF1P 0,59-230
Product Name Harmonic Filter
THID 10 to 18 %
Standard Compliance IEEE519; EN-61800
Input Voltage 230 V
Unlock Full Specs
to access all available technical data

Similar Products

Matrix® E-Series Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 8 to 12 %
Standard Compliance cUL listed to UL508 Type MAE, CSA-C22.2 No 14-95, and CE marked
View Details
HG7 Passive Harmonic Filter - HG900CW00ST - TCI, LLC (Trans-Coil International)
TCI, LLC (Trans-Coil International)
Specs
Filter Type Passive
Signal Type Three Phase
THID 0.0530 to 0.0850 %
View Details
Sinusoidal Filter - SFB 400/37 - Block USA, Inc.
Specs
Signal Type Three Phase
Frequency 50Hz
Features UL Listing Mark
View Details
AHF Advanced Harmonic Filters -  - Danfoss North America Motion Controls
Danfoss North America Motion Controls
Specs
Input Voltage 380-690 VAC
Frequency 50Hz; 60Hz (optional feature)
Environment 5 to 40 C (41 to 104 F)
View Details