Black Box Fiber Optic A/B Switch Latching SC MM Controlled Dry Contact SW1043A-MM

Description
The Latching fiber optic multimode SC A/B Switch is a full-duplex switch that can be used to connect a network or shared device to one of two networks or remote devices. Switches are Ideal for government, healthcare, financial, or other applications.
Description
The Latching fiber optic multimode SC A/B Switch is a full-duplex switch that can be used to connect a network or shared device to one of two networks or remote devices. Switches are Ideal for government, healthcare, financial, or other applications.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic A/B Switch Latching SC MM Controlled Dry Contact - SW1043A-MM - Black Box
Lawrence, PA, USA
Fiber Optic A/B Switch Latching SC MM Controlled Dry Contact
SW1043A-MM
Fiber Optic A/B Switch Latching SC MM Controlled Dry Contact SW1043A-MM
The Latching fiber optic multimode SC A/B Switch is a full-duplex switch that can be used to connect a network or shared device to one of two networks or remote devices. Switches are Ideal for government, healthcare, financial, or other applications.

The Latching fiber optic multimode SC A/B Switch is a full-duplex switch that can be used to connect a network or shared device to one of two networks or remote devices. Switches are Ideal for government, healthcare, financial, or other applications.

Supplier's Site

Technical Specifications

  Black Box
Product Category Fiber Optic Switches
Product Number SW1043A-MM
Product Name Fiber Optic A/B Switch Latching SC MM Controlled Dry Contact
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
10Gbps LR/LW Quad Port Fiber Bypass Module -  - Lightwave Link, Inc.
Specs
Cable Type Single Mode
Connector Type LC
Package Type 15mm H x 68mm W x 95.6mm L
View Details
Optical Fiberswitch and Multiplexer - FSM-1x3 to 1x9 - Piezosystem Jena, Inc.
Specs
Cable Type Multimode
Connector Type FC; SMA; ST; E2000
Interface RS232 (optional feature); Binary Code (BCD), USB
View Details
Hardened Heavy-Duty Edge Switch, (5) 10/100 Copper + (1) Fiber Ports, Single-Mode, 100–240-VAC with IEC, SC - LBH150AE-H-SSC - Black Box
Specs
Cable Type Single Mode
Connector Type SC
Operating Temperature -25 to 60 C (-13 to 140 F)
View Details