Black Box Computer Cable, Scsi, 10Ft; Connector Type A Black Box EVMSC-01-0010-MF

Description
COMPUTER CABLE, SCSI, 10FT; Connector Type A:Micro-D 50 Position Plug; Connector Type B:Micro D 50 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SCSI, 10FT; Connector Type A:Micro-D 50 Position Plug; Connector Type B:Micro D 50 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Scsi, 10Ft; Connector Type A Black Box - 50B9744 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Scsi, 10Ft; Connector Type A Black Box
50B9744
Computer Cable, Scsi, 10Ft; Connector Type A Black Box 50B9744
COMPUTER CABLE, SCSI, 10FT; Connector Type A:Micro-D 50 Position Plug; Connector Type B:Micro D 50 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SCSI, 10FT; Connector Type A:Micro-D 50 Position Plug; Connector Type B:Micro D 50 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B9744
Product Name Computer Cable, Scsi, 10Ft; Connector Type A Black Box
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details