Black Box Scsi Cable Assembly; Connector Type A Black Box EVMS8-0006-MM

Description
SCSI Cable Assembly; Connector Type A:VHDCI 68 Position Plug; Connector Type B:Micro D 68 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:
Datasheet
Description
SCSI Cable Assembly; Connector Type A:VHDCI 68 Position Plug; Connector Type B:Micro D 68 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scsi Cable Assembly; Connector Type A Black Box - 02C0709 - Newark, An Avnet Company
Chicago, IL, United States
Scsi Cable Assembly; Connector Type A Black Box
02C0709
Scsi Cable Assembly; Connector Type A Black Box 02C0709
SCSI Cable Assembly; Connector Type A:VHDCI 68 Position Plug; Connector Type B:Micro D 68 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:

SCSI Cable Assembly; Connector Type A:VHDCI 68 Position Plug; Connector Type B:Micro D 68 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02C0709
Product Name Scsi Cable Assembly; Connector Type A Black Box
Product Type SCSI
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details