Bio-Rad Laboratories, Inc. Bio-Scale MT5 Column 751-0083

Description
Pkg of 1, 10 x 64 mm, high-resolution chromatography column, 4.6-5.7 ml, 750 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system. For more information, refer to bulletin 1970, which can be found under the Documents tab.
Description
Pkg of 1, 10 x 64 mm, high-resolution chromatography column, 4.6-5.7 ml, 750 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system. For more information, refer to bulletin 1970, which can be found under the Documents tab.

Suppliers

Company
Product
Description
Supplier Links
Bio-Scale MT5 Column - 751-0083 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Bio-Scale MT5 Column
751-0083
Bio-Scale MT5 Column 751-0083
Pkg of 1, 10 x 64 mm, high-resolution chromatography column, 4.6-5.7 ml, 750 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system. For more information, refer to bulletin 1970, which can be found under the Documents tab.

Pkg of 1, 10 x 64 mm, high-resolution chromatography column, 4.6-5.7 ml, 750 psi


Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system.

For more information, refer to bulletin 1970, which can be found under the Documents tab.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 751-0083
Product Name Bio-Scale MT5 Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 10 µm 21.5 x 250 mm - 79478 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Econo-Column Chromatography Columns - 737-4506 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
LC Column Tubes 7.8mm ID x 3/8
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.5 cm (1.38 inch)
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 5 cm (1.97 inch)
View Details