Bio-Rad Laboratories, Inc. Bio-Scale CHT20-I Column 751-0027

Description
Pkg of 1, 15 x 113 mm, prepacked CHT ceramic hydroxyapatite column, 20 ml bed volume, 200 mg protein capacity, flow rate 0.5-10.0 ml/min, 500 psi  Bio-Scale CHT Type I columns are packed with CHT ceramic hydroxyapatite, Type I 10 µm support, which has high affinity for basic proteins and lower affinity for acidic proteins. These prepacked columns allow rapid, reproducible high-resolution separations for analytical to semipreparative medium-pressure applications. These columns are ideal for use with any medium- to high-pressure chromatography system. Bio-Scale CHT Type I Column Top-Off Support Kit If the top of the column bed becomes fouled and the usual hygiene steps do not restore performance, a few milliliters of the bed can be removed and replaced with fresh support. The Bio-Scale CHT Type I column top-off support kit contains 1 ml support, frits, and distribution screens for each column diameter.
Description
Pkg of 1, 15 x 113 mm, prepacked CHT ceramic hydroxyapatite column, 20 ml bed volume, 200 mg protein capacity, flow rate 0.5-10.0 ml/min, 500 psi  Bio-Scale CHT Type I columns are packed with CHT ceramic hydroxyapatite, Type I 10 µm support, which has high affinity for basic proteins and lower affinity for acidic proteins. These prepacked columns allow rapid, reproducible high-resolution separations for analytical to semipreparative medium-pressure applications. These columns are ideal for use with any medium- to high-pressure chromatography system. Bio-Scale CHT Type I Column Top-Off Support Kit If the top of the column bed becomes fouled and the usual hygiene steps do not restore performance, a few milliliters of the bed can be removed and replaced with fresh support. The Bio-Scale CHT Type I column top-off support kit contains 1 ml support, frits, and distribution screens for each column diameter.

Suppliers

Company
Product
Description
Supplier Links
Bio-Scale CHT20-I Column - 751-0027 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Bio-Scale CHT20-I Column
751-0027
Bio-Scale CHT20-I Column 751-0027
Pkg of 1, 15 x 113 mm, prepacked CHT ceramic hydroxyapatite column, 20 ml bed volume, 200 mg protein capacity, flow rate 0.5-10.0 ml/min, 500 psi  Bio-Scale CHT Type I columns are packed with CHT ceramic hydroxyapatite, Type I 10 µm support, which has high affinity for basic proteins and lower affinity for acidic proteins. These prepacked columns allow rapid, reproducible high-resolution separations for analytical to semipreparative medium-pressure applications. These columns are ideal for use with any medium- to high-pressure chromatography system. Bio-Scale CHT Type I Column Top-Off Support Kit If the top of the column bed becomes fouled and the usual hygiene steps do not restore performance, a few milliliters of the bed can be removed and replaced with fresh support. The Bio-Scale CHT Type I column top-off support kit contains 1 ml support, frits, and distribution screens for each column diameter.

Pkg of 1, 15 x 113 mm, prepacked CHT ceramic hydroxyapatite column, 20 ml bed volume, 200 mg protein capacity, flow rate 0.5-10.0 ml/min, 500 psi


Bio-Scale CHT Type I columns are packed with CHT ceramic hydroxyapatite, Type I 10 µm support, which has high affinity for basic proteins and lower affinity for acidic proteins. These prepacked columns allow rapid, reproducible high-resolution separations for analytical to semipreparative medium-pressure applications. These columns are ideal for use with any medium- to high-pressure chromatography system.

Bio-Scale CHT Type I Column Top-Off Support Kit
If the top of the column bed becomes fouled and the usual hygiene steps do not restore performance, a few milliliters of the bed can be removed and replaced with fresh support. The Bio-Scale CHT Type I column top-off support kit contains 1 ml support, frits, and distribution screens for each column diameter.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 751-0027
Product Name Bio-Scale CHT20-I Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 7 µm 10 x 250 mm - 79531 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Guard Column Kit 2mm x 1cm w/C-270, 6-Pack - C-281 - IDEX Health & Science
Specs
Column Type Guard
Construction Material Stainless Steel
Column Length 1 cm (0.3937 inch)
View Details
Econo-Column Chromatography Columns - 737-4253 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details