Bio-Rad Laboratories, Inc. Bio-Scale CHT5-I Column 751-0023

Description
Pkg of 1, 10 x 64 mm, prepacked CHT ceramic hydroxyapatite column, 5 ml bed volume, 50 mg protein capacity, flow rate 0.5-5.0 ml/min, 750 psi  Bio-Scale CHT Type I columns are packed with CHT ceramic hydroxyapatite, Type I 10 µm support, which has high affinity for basic proteins and lower affinity for acidic proteins. These prepacked columns allow rapid, reproducible high-resolution separations for analytical to semipreparative medium-pressure applications. These columns are ideal for use with any medium- to high-pressure chromatography system. Bio-Scale CHT Type I Column Top-Off Support Kit If the top of the column bed becomes fouled and the usual hygiene steps do not restore performance, a few milliliters of the bed can be removed and replaced with fresh support. The Bio-Scale CHT Type I column top-off support kit contains 1 ml support, frits, and distribution screens for each column diameter.
Description
Pkg of 1, 10 x 64 mm, prepacked CHT ceramic hydroxyapatite column, 5 ml bed volume, 50 mg protein capacity, flow rate 0.5-5.0 ml/min, 750 psi  Bio-Scale CHT Type I columns are packed with CHT ceramic hydroxyapatite, Type I 10 µm support, which has high affinity for basic proteins and lower affinity for acidic proteins. These prepacked columns allow rapid, reproducible high-resolution separations for analytical to semipreparative medium-pressure applications. These columns are ideal for use with any medium- to high-pressure chromatography system. Bio-Scale CHT Type I Column Top-Off Support Kit If the top of the column bed becomes fouled and the usual hygiene steps do not restore performance, a few milliliters of the bed can be removed and replaced with fresh support. The Bio-Scale CHT Type I column top-off support kit contains 1 ml support, frits, and distribution screens for each column diameter.

Suppliers

Company
Product
Description
Supplier Links
Bio-Scale CHT5-I Column - 751-0023 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Bio-Scale CHT5-I Column
751-0023
Bio-Scale CHT5-I Column 751-0023
Pkg of 1, 10 x 64 mm, prepacked CHT ceramic hydroxyapatite column, 5 ml bed volume, 50 mg protein capacity, flow rate 0.5-5.0 ml/min, 750 psi  Bio-Scale CHT Type I columns are packed with CHT ceramic hydroxyapatite, Type I 10 µm support, which has high affinity for basic proteins and lower affinity for acidic proteins. These prepacked columns allow rapid, reproducible high-resolution separations for analytical to semipreparative medium-pressure applications. These columns are ideal for use with any medium- to high-pressure chromatography system. Bio-Scale CHT Type I Column Top-Off Support Kit If the top of the column bed becomes fouled and the usual hygiene steps do not restore performance, a few milliliters of the bed can be removed and replaced with fresh support. The Bio-Scale CHT Type I column top-off support kit contains 1 ml support, frits, and distribution screens for each column diameter.

Pkg of 1, 10 x 64 mm, prepacked CHT ceramic hydroxyapatite column, 5 ml bed volume, 50 mg protein capacity, flow rate 0.5-5.0 ml/min, 750 psi


Bio-Scale CHT Type I columns are packed with CHT ceramic hydroxyapatite, Type I 10 µm support, which has high affinity for basic proteins and lower affinity for acidic proteins. These prepacked columns allow rapid, reproducible high-resolution separations for analytical to semipreparative medium-pressure applications. These columns are ideal for use with any medium- to high-pressure chromatography system.

Bio-Scale CHT Type I Column Top-Off Support Kit
If the top of the column bed becomes fouled and the usual hygiene steps do not restore performance, a few milliliters of the bed can be removed and replaced with fresh support. The Bio-Scale CHT Type I column top-off support kit contains 1 ml support, frits, and distribution screens for each column diameter.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 751-0023
Product Name Bio-Scale CHT5-I Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X600 Starter Kit - 79361 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3 cm (1.18 inch)
View Details
Econo-Column Chromatography Columns - 737-1593 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41606-92 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details