Bio-Rad Laboratories, Inc. Bio-Scale CHT2-I Column 751-0021

Description
Pkg of 1, 7 x 52 mm, prepacked CHT ceramic hydroxyapatite column, 2 ml bed volume, 20 mg protein capacity, flow rate 0.5-3.0 ml/min, 1,000 psi  Bio-Scale CHT Type I columns are packed with CHT ceramic hydroxyapatite, Type I 10 µm support, which has high affinity for basic proteins and lower affinity for acidic proteins. These prepacked columns allow rapid, reproducible high-resolution separations for analytical to semipreparative medium-pressure applications. These columns are ideal for use with any medium- to high-pressure chromatography system. Bio-Scale CHT Type I Column Top-Off Support Kit If the top of the column bed becomes fouled and the usual hygiene steps do not restore performance, a few milliliters of the bed can be removed and replaced with fresh support. The Bio-Scale CHT Type I column top-off support kit contains 1 ml support, frits, and distribution screens for each column diameter.
Description
Pkg of 1, 7 x 52 mm, prepacked CHT ceramic hydroxyapatite column, 2 ml bed volume, 20 mg protein capacity, flow rate 0.5-3.0 ml/min, 1,000 psi  Bio-Scale CHT Type I columns are packed with CHT ceramic hydroxyapatite, Type I 10 µm support, which has high affinity for basic proteins and lower affinity for acidic proteins. These prepacked columns allow rapid, reproducible high-resolution separations for analytical to semipreparative medium-pressure applications. These columns are ideal for use with any medium- to high-pressure chromatography system. Bio-Scale CHT Type I Column Top-Off Support Kit If the top of the column bed becomes fouled and the usual hygiene steps do not restore performance, a few milliliters of the bed can be removed and replaced with fresh support. The Bio-Scale CHT Type I column top-off support kit contains 1 ml support, frits, and distribution screens for each column diameter.

Suppliers

Company
Product
Description
Supplier Links
Bio-Scale CHT2-I Column - 751-0021 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Bio-Scale CHT2-I Column
751-0021
Bio-Scale CHT2-I Column 751-0021
Pkg of 1, 7 x 52 mm, prepacked CHT ceramic hydroxyapatite column, 2 ml bed volume, 20 mg protein capacity, flow rate 0.5-3.0 ml/min, 1,000 psi  Bio-Scale CHT Type I columns are packed with CHT ceramic hydroxyapatite, Type I 10 µm support, which has high affinity for basic proteins and lower affinity for acidic proteins. These prepacked columns allow rapid, reproducible high-resolution separations for analytical to semipreparative medium-pressure applications. These columns are ideal for use with any medium- to high-pressure chromatography system. Bio-Scale CHT Type I Column Top-Off Support Kit If the top of the column bed becomes fouled and the usual hygiene steps do not restore performance, a few milliliters of the bed can be removed and replaced with fresh support. The Bio-Scale CHT Type I column top-off support kit contains 1 ml support, frits, and distribution screens for each column diameter.

Pkg of 1, 7 x 52 mm, prepacked CHT ceramic hydroxyapatite column, 2 ml bed volume, 20 mg protein capacity, flow rate 0.5-3.0 ml/min, 1,000 psi


Bio-Scale CHT Type I columns are packed with CHT ceramic hydroxyapatite, Type I 10 µm support, which has high affinity for basic proteins and lower affinity for acidic proteins. These prepacked columns allow rapid, reproducible high-resolution separations for analytical to semipreparative medium-pressure applications. These columns are ideal for use with any medium- to high-pressure chromatography system.

Bio-Scale CHT Type I Column Top-Off Support Kit
If the top of the column bed becomes fouled and the usual hygiene steps do not restore performance, a few milliliters of the bed can be removed and replaced with fresh support. The Bio-Scale CHT Type I column top-off support kit contains 1 ml support, frits, and distribution screens for each column diameter.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 751-0021
Product Name Bio-Scale CHT2-I Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X200 Starter Kit - 79456 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
Silica HPLC Column, 5um, 300A, 4.6x250mm - S-5-300/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Econo-Column Chromatography Columns - 737-1512 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details