Bio-Rad Laboratories, Inc. Flow Adaptor 738-0018

Description
Pkg of 1, 5.0 cm column ID, 1-14 cm functional length, for use with Econo-Column chromatography columns (does not include cam mechanism) Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7, 1.0, or 1.5 cm ID Econo-Column chromatography columns. To make a constant-pressure reservoir, close the reservoir top with a stopper that contains a piece of glass tubing extending into the reservoir. The removable upper cap has a male Luer-Lok fitting.
Description
Pkg of 1, 5.0 cm column ID, 1-14 cm functional length, for use with Econo-Column chromatography columns (does not include cam mechanism) Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7, 1.0, or 1.5 cm ID Econo-Column chromatography columns. To make a constant-pressure reservoir, close the reservoir top with a stopper that contains a piece of glass tubing extending into the reservoir. The removable upper cap has a male Luer-Lok fitting.

Suppliers

Company
Product
Description
Supplier Links
Flow Adaptor - 738-0018 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Flow Adaptor
738-0018
Flow Adaptor 738-0018
Pkg of 1, 5.0 cm column ID, 1-14 cm functional length, for use with Econo-Column chromatography columns (does not include cam mechanism) Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7, 1.0, or 1.5 cm ID Econo-Column chromatography columns. To make a constant-pressure reservoir, close the reservoir top with a stopper that contains a piece of glass tubing extending into the reservoir. The removable upper cap has a male Luer-Lok fitting.

Pkg of 1, 5.0 cm column ID, 1-14 cm functional length, for use with Econo-Column chromatography columns (does not include cam mechanism)

Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7, 1.0, or 1.5 cm ID Econo-Column chromatography columns. To make a constant-pressure reservoir, close the reservoir top with a stopper that contains a piece of glass tubing extending into the reservoir. The removable upper cap has a male Luer-Lok fitting.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 738-0018
Product Name Flow Adaptor
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X110 7 µm 4.6 x 150 mm PEEK - 79738 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
Econo-Column Standard Jacketed Column - 737-6108 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
LC Column Tubes 4.6mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details