Bio-Rad Laboratories, Inc. Econo-Column Chromatography Columns 737-2522

Description
Pkg of 2, 2.5 x 20 cm, glass chromatography column, max. vol. 98 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality, low-pressure, glass chromatography columns. These highly versatile columns range in size from 5 to 170 cm long and 0.5 to 5.0 cm in diameter. A porous polymer bed support at the bottom of the column retains fine particles, and translucent polypropylene end fittings allow viewing of the entire column bed. Econo-Column chromatography columns are packaged in quantities of one, two, and four, depending on column diameter and length. All packages contain one stopcock per column ordered. Jacketed Econo-Column columns are glass Econo-Columns with an integral water jacket for cooling or heating. Jacketed columns are used in applications requiring temperature control. Features Features of Econo-Column chromatography columns include: Simple packing and procedure running Autoclavability and NaOH compatibility Operation at pressures <1 bar (14.7 psi) or in gravity flow applications Accessories Econo-Column funnels and reservoirs are used for packing columns, loading diluted samples, or delivering large volumes of buffer. Econo-Column flow adaptors improve column performance: they eliminate head space above the gel bed by protecting it from disruption during sample loading. Adaptors are used with 1.0, 1.5, 2.5, and 5.0 cm diameter columns. See the Econo-Column Chromatography Columns Selection Guide to select the appropriate column for your application.
Description
Pkg of 2, 2.5 x 20 cm, glass chromatography column, max. vol. 98 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality, low-pressure, glass chromatography columns. These highly versatile columns range in size from 5 to 170 cm long and 0.5 to 5.0 cm in diameter. A porous polymer bed support at the bottom of the column retains fine particles, and translucent polypropylene end fittings allow viewing of the entire column bed. Econo-Column chromatography columns are packaged in quantities of one, two, and four, depending on column diameter and length. All packages contain one stopcock per column ordered. Jacketed Econo-Column columns are glass Econo-Columns with an integral water jacket for cooling or heating. Jacketed columns are used in applications requiring temperature control. Features Features of Econo-Column chromatography columns include: Simple packing and procedure running Autoclavability and NaOH compatibility Operation at pressures <1 bar (14.7 psi) or in gravity flow applications Accessories Econo-Column funnels and reservoirs are used for packing columns, loading diluted samples, or delivering large volumes of buffer. Econo-Column flow adaptors improve column performance: they eliminate head space above the gel bed by protecting it from disruption during sample loading. Adaptors are used with 1.0, 1.5, 2.5, and 5.0 cm diameter columns. See the Econo-Column Chromatography Columns Selection Guide to select the appropriate column for your application.

Suppliers

Company
Product
Description
Supplier Links
Econo-Column Chromatography Columns - 737-2522 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Econo-Column Chromatography Columns
737-2522
Econo-Column Chromatography Columns 737-2522
Pkg of 2, 2.5 x 20 cm, glass chromatography column, max. vol. 98 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality, low-pressure, glass chromatography columns. These highly versatile columns range in size from 5 to 170 cm long and 0.5 to 5.0 cm in diameter. A porous polymer bed support at the bottom of the column retains fine particles, and translucent polypropylene end fittings allow viewing of the entire column bed. Econo-Column chromatography columns are packaged in quantities of one, two, and four, depending on column diameter and length. All packages contain one stopcock per column ordered. Jacketed Econo-Column columns are glass Econo-Columns with an integral water jacket for cooling or heating. Jacketed columns are used in applications requiring temperature control. Features Features of Econo-Column chromatography columns include: Simple packing and procedure running Autoclavability and NaOH compatibility Operation at pressures <1 bar (14.7 psi) or in gravity flow applications Accessories Econo-Column funnels and reservoirs are used for packing columns, loading diluted samples, or delivering large volumes of buffer. Econo-Column flow adaptors improve column performance: they eliminate head space above the gel bed by protecting it from disruption during sample loading. Adaptors are used with 1.0, 1.5, 2.5, and 5.0 cm diameter columns. See the Econo-Column Chromatography Columns Selection Guide to select the appropriate column for your application.

Pkg of 2, 2.5 x 20 cm, glass chromatography column, max. vol. 98 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography

Econo-Column chromatography columns are high-quality, low-pressure, glass chromatography columns. These highly versatile columns range in size from 5 to 170 cm long and 0.5 to 5.0 cm in diameter. A porous polymer bed support at the bottom of the column retains fine particles, and translucent polypropylene end fittings allow viewing of the entire column bed. Econo-Column chromatography columns are packaged in quantities of one, two, and four, depending on column diameter and length. All packages contain one stopcock per column ordered.

Jacketed Econo-Column columns are glass Econo-Columns with an integral water jacket for cooling or heating. Jacketed columns are used in applications requiring temperature control.

Features

Features of Econo-Column chromatography columns include:

  • Simple packing and procedure running
  • Autoclavability and NaOH compatibility
  • Operation at pressures <1 bar (14.7 psi) or in gravity flow applications

Accessories

Econo-Column funnels and reservoirs are used for packing columns, loading diluted samples, or delivering large volumes of buffer.

Econo-Column flow adaptors improve column performance: they eliminate head space above the gel bed by protecting it from disruption during sample loading. Adaptors are used with 1.0, 1.5, 2.5, and 5.0 cm diameter columns.

See the Econo-Column Chromatography Columns Selection Guide to select the appropriate column for your application.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 737-2522
Product Name Econo-Column Chromatography Columns
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X200 Replacement Cartridges (5/pk) - 79449 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
LC Column Tubes 4.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
Econo-Column Chromatography Columns - 737-1598 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 5 cm (1.97 inch)
View Details