Bio-Rad Laboratories, Inc. Bio-Spin Chromatography Columns 732-6008

Description
Pkg of 100, empty polypropylene spin columns, 1.2 ml bed volume, disposable, autoclavable  Empty Bio-Spin and Micro Bio-Spin chromatography columns are disposable polypropylene spin columns that can be packed with a variety of chromatographic media. Bio-Spin columns hold up to 1.2 ml of support and fit in standard swinging bucket centrifuges Micro Bio-Spin columns hold up to 0.8 ml of support and fit in standard microcentrifuges Both columns fit standard microtubes, have snap-off tips and polyethylene bed supports, and are autoclavable.
Description
Pkg of 100, empty polypropylene spin columns, 1.2 ml bed volume, disposable, autoclavable  Empty Bio-Spin and Micro Bio-Spin chromatography columns are disposable polypropylene spin columns that can be packed with a variety of chromatographic media. Bio-Spin columns hold up to 1.2 ml of support and fit in standard swinging bucket centrifuges Micro Bio-Spin columns hold up to 0.8 ml of support and fit in standard microcentrifuges Both columns fit standard microtubes, have snap-off tips and polyethylene bed supports, and are autoclavable.

Suppliers

Company
Product
Description
Supplier Links
Bio-Spin Chromatography Columns - 732-6008 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Bio-Spin Chromatography Columns
732-6008
Bio-Spin Chromatography Columns 732-6008
Pkg of 100, empty polypropylene spin columns, 1.2 ml bed volume, disposable, autoclavable  Empty Bio-Spin and Micro Bio-Spin chromatography columns are disposable polypropylene spin columns that can be packed with a variety of chromatographic media. Bio-Spin columns hold up to 1.2 ml of support and fit in standard swinging bucket centrifuges Micro Bio-Spin columns hold up to 0.8 ml of support and fit in standard microcentrifuges Both columns fit standard microtubes, have snap-off tips and polyethylene bed supports, and are autoclavable.

Pkg of 100, empty polypropylene spin columns, 1.2 ml bed volume, disposable, autoclavable


Empty Bio-Spin and Micro Bio-Spin chromatography columns are disposable polypropylene spin columns that can be packed with a variety of chromatographic media.

  • Bio-Spin columns hold up to 1.2 ml of support and fit in standard swinging bucket centrifuges
  • Micro Bio-Spin columns hold up to 0.8 ml of support and fit in standard microcentrifuges

Both columns fit standard microtubes, have snap-off tips and polyethylene bed supports, and are autoclavable.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 732-6008
Product Name Bio-Spin Chromatography Columns
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.1 x 100 mm - 79479 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
4 mm Modular Column - 5041IW-05040-005-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details
Econo-Column Chromatography Columns - 737-4153 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 1.7 cm (0.6693 inch)
View Details