Bio-Rad Laboratories, Inc. Bio-Scale Mini CHT Type I Cartridge 732-4322

Description
Pkg of 1, 5 ml, prepacked, CHT ceramic hydroxyapatite multimodal chromatography media cartridge, Type I Bio-Scale Mini CHT cartridges are 5 ml Bio-Scale Mini cartridges filled with either CHT Type I or Type II having a particle size of 40 µm: Type I — sintered at 400°C; has a high protein binding capacity (>25 mg of lysozyme/g) and higher capacity for acidic proteins Type II — sintered at 700°C; has a lower protein binding capacity (>12.5 mg of lysozyme/g) and gives better resolution of nucleic acids and of proteins that elute early. Type II has very low affinity for albumin, so it is often more suitable than Type I for purification of many species and classes of immunoglobulins Bio-Scale Mini cartridges have a double-wall cartridge design* that provides extra durability and allows easy, reliable runs at pressures up to 45 psi with the aqueous buffers most commonly used for protein separation. Convenient, ready to use, and disposable, the cartridges have chemically compatible polypropylene parts. Bio-Scale Mini cartridges are designed for use with BioLogic systems, a peristaltic pump, or any chromatography system; simple luer fittings make connections easy. For simple step elution, the cartridges can be used with a Luer-Lok syringe. Fittings are available for connection to HPLC- and FPLC-type systems. * U.S.patent 7,208,087.
Description
Pkg of 1, 5 ml, prepacked, CHT ceramic hydroxyapatite multimodal chromatography media cartridge, Type I Bio-Scale Mini CHT cartridges are 5 ml Bio-Scale Mini cartridges filled with either CHT Type I or Type II having a particle size of 40 µm: Type I — sintered at 400°C; has a high protein binding capacity (>25 mg of lysozyme/g) and higher capacity for acidic proteins Type II — sintered at 700°C; has a lower protein binding capacity (>12.5 mg of lysozyme/g) and gives better resolution of nucleic acids and of proteins that elute early. Type II has very low affinity for albumin, so it is often more suitable than Type I for purification of many species and classes of immunoglobulins Bio-Scale Mini cartridges have a double-wall cartridge design* that provides extra durability and allows easy, reliable runs at pressures up to 45 psi with the aqueous buffers most commonly used for protein separation. Convenient, ready to use, and disposable, the cartridges have chemically compatible polypropylene parts. Bio-Scale Mini cartridges are designed for use with BioLogic systems, a peristaltic pump, or any chromatography system; simple luer fittings make connections easy. For simple step elution, the cartridges can be used with a Luer-Lok syringe. Fittings are available for connection to HPLC- and FPLC-type systems. * U.S.patent 7,208,087.

Suppliers

Company
Product
Description
Supplier Links
Bio-Scale Mini CHT Type I Cartridge - 732-4322 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Bio-Scale Mini CHT Type I Cartridge
732-4322
Bio-Scale Mini CHT Type I Cartridge 732-4322
Pkg of 1, 5 ml, prepacked, CHT ceramic hydroxyapatite multimodal chromatography media cartridge, Type I Bio-Scale Mini CHT cartridges are 5 ml Bio-Scale Mini cartridges filled with either CHT Type I or Type II having a particle size of 40 µm: Type I — sintered at 400°C; has a high protein binding capacity (>25 mg of lysozyme/g) and higher capacity for acidic proteins Type II — sintered at 700°C; has a lower protein binding capacity (>12.5 mg of lysozyme/g) and gives better resolution of nucleic acids and of proteins that elute early. Type II has very low affinity for albumin, so it is often more suitable than Type I for purification of many species and classes of immunoglobulins Bio-Scale Mini cartridges have a double-wall cartridge design* that provides extra durability and allows easy, reliable runs at pressures up to 45 psi with the aqueous buffers most commonly used for protein separation. Convenient, ready to use, and disposable, the cartridges have chemically compatible polypropylene parts. Bio-Scale Mini cartridges are designed for use with BioLogic systems, a peristaltic pump, or any chromatography system; simple luer fittings make connections easy. For simple step elution, the cartridges can be used with a Luer-Lok syringe. Fittings are available for connection to HPLC- and FPLC-type systems. * U.S.patent 7,208,087.

Pkg of 1, 5 ml, prepacked, CHT ceramic hydroxyapatite multimodal chromatography media cartridge, Type I

Bio-Scale Mini CHT cartridges are 5 ml Bio-Scale Mini cartridges filled with either CHT Type I or Type II having a particle size of 40 µm:

  • Type I — sintered at 400°C; has a high protein binding capacity (>25 mg of lysozyme/g) and higher capacity for acidic proteins
  • Type II — sintered at 700°C; has a lower protein binding capacity (>12.5 mg of lysozyme/g) and gives better resolution of nucleic acids and of proteins that elute early. Type II has very low affinity for albumin, so it is often more suitable than Type I for purification of many species and classes of immunoglobulins

Bio-Scale Mini cartridges have a double-wall cartridge design* that provides extra durability and allows easy, reliable runs at pressures up to 45 psi with the aqueous buffers most commonly used for protein separation. Convenient, ready to use, and disposable, the cartridges have chemically compatible polypropylene parts. Bio-Scale Mini cartridges are designed for use with BioLogic systems, a peristaltic pump, or any chromatography system; simple luer fittings make connections easy. For simple step elution, the cartridges can be used with a Luer-Lok syringe. Fittings are available for connection to HPLC- and FPLC-type systems.

* U.S.patent 7,208,087.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 732-4322
Product Name Bio-Scale Mini CHT Type I Cartridge
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 12-20 µm 50 x 250 mm - 79493 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Allure®PFP Propyl Columns - USP L43 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
RP8 HPLC Column, 5um, 100A, 4.6x150mm, 10% carbon load - Elite-C8-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Econo-Column Chromatography Columns - 737-4006 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details