Bio-Rad Laboratories, Inc. Poly-Prep Column Stack Cap 731-1555

Description
Pkg of 50, column stack cap, for use with Poly-Prep columns  Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.
Description
Pkg of 50, column stack cap, for use with Poly-Prep columns  Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.

Suppliers

Company
Product
Description
Supplier Links
Poly-Prep Column Stack Cap - 731-1555 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Poly-Prep Column Stack Cap
731-1555
Poly-Prep Column Stack Cap 731-1555
Pkg of 50, column stack cap, for use with Poly-Prep columns  Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.

Pkg of 50, column stack cap, for use with Poly-Prep columns


Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 731-1555
Product Name Poly-Prep Column Stack Cap
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 2.1 x 100 mm - 79790 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 3.2mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 25 cm (9.84 inch)
View Details
Econo-Column Chromatography Columns - 737-4150 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
HPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Normally Bonded Phase (optional feature); Reversed Phase (optional feature); Ion Exclusion (optional feature); Ion Exchange (optional feature)
Packing Diameter 2.5 µm (0.0984 mils)
View Details