Bio-Rad Laboratories, Inc. UNO S12 Column 720-0025

Description
Pkg of 1, 15 x 68 mm, 12 ml, prepacked monolith ion exchange column, 180 mg max. protein load, 0.5-8.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups. The UNO S columns are for strong cation exchange. Choose from the following UNO columns: UNO glass columns — provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols UNO replacement columns — provide a simple bed replacement as an alternative to purchasing a new column; two column sizes are available * U.S. patent 6,423,666.
Description
Pkg of 1, 15 x 68 mm, 12 ml, prepacked monolith ion exchange column, 180 mg max. protein load, 0.5-8.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups. The UNO S columns are for strong cation exchange. Choose from the following UNO columns: UNO glass columns — provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols UNO replacement columns — provide a simple bed replacement as an alternative to purchasing a new column; two column sizes are available * U.S. patent 6,423,666.

Suppliers

Company
Product
Description
Supplier Links
UNO S12 Column - 720-0025 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
UNO S12 Column
720-0025
UNO S12 Column 720-0025
Pkg of 1, 15 x 68 mm, 12 ml, prepacked monolith ion exchange column, 180 mg max. protein load, 0.5-8.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups. The UNO S columns are for strong cation exchange. Choose from the following UNO columns: UNO glass columns — provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols UNO replacement columns — provide a simple bed replacement as an alternative to purchasing a new column; two column sizes are available * U.S. patent 6,423,666.

Pkg of 1, 15 x 68 mm, 12 ml, prepacked monolith ion exchange column, 180 mg max. protein load, 0.5-8.0 ml/min flow rate, operating pressure 700 psi

UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups.

The UNO S columns are for strong cation exchange. Choose from the following UNO columns:

  • UNO glass columns — provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols
  • UNO replacement columns — provide a simple bed replacement as an alternative to purchasing a new column; two column sizes are available

* U.S. patent 6,423,666.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 720-0025
Product Name UNO S12 Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 10 µm 4.1 x 100 mm - 79439 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Analytical Guard Cartridge - 9102-20 - IDEX Health & Science
Specs
Column Type Guard
Column Length 2 cm (0.7874 inch)
Inner Diameter 4 mm (0.1575 inch)
View Details
Econo-Column Standard Jacketed Column - 737-6116 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 2.5 cm (0.9843 inch)
View Details