Bio-Rad Laboratories, Inc. ProteOn Deep-Well Microplates 176-6023

Description
Pkg of 5, standard 96-well microplates (2 ml capacity per well); compatible with the ProteOn XPR36 system autosampler platform ProteOn Sample Vials ProteOn sample vials are compatible with the ProteOn sample rack. Each 1.5 ml vial includes a pierceable cap that prevents evaporation. ProteOn Standard Microplates ProteOn standard microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 350 µl of sample. ProteOn Deep-Well Microplates ProteOn deep-well microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 2.0 ml of sample. ProteOn Microplate Sealing Film ProteOn microplate sealing film is specifically designed for use with the fluidic components of the ProteOn instrument. It is required for covering ProteOn standard and deep-well microplates to prevent evaporation while running a protocol or during storage. The sealing film is easily applied to each microplate and is pierceable.
Description
Pkg of 5, standard 96-well microplates (2 ml capacity per well); compatible with the ProteOn XPR36 system autosampler platform ProteOn Sample Vials ProteOn sample vials are compatible with the ProteOn sample rack. Each 1.5 ml vial includes a pierceable cap that prevents evaporation. ProteOn Standard Microplates ProteOn standard microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 350 µl of sample. ProteOn Deep-Well Microplates ProteOn deep-well microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 2.0 ml of sample. ProteOn Microplate Sealing Film ProteOn microplate sealing film is specifically designed for use with the fluidic components of the ProteOn instrument. It is required for covering ProteOn standard and deep-well microplates to prevent evaporation while running a protocol or during storage. The sealing film is easily applied to each microplate and is pierceable.

Suppliers

Company
Product
Description
Supplier Links
ProteOn Deep-Well Microplates - 176-6023 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
ProteOn Deep-Well Microplates
176-6023
ProteOn Deep-Well Microplates 176-6023
Pkg of 5, standard 96-well microplates (2 ml capacity per well); compatible with the ProteOn XPR36 system autosampler platform ProteOn Sample Vials ProteOn sample vials are compatible with the ProteOn sample rack. Each 1.5 ml vial includes a pierceable cap that prevents evaporation. ProteOn Standard Microplates ProteOn standard microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 350 µl of sample. ProteOn Deep-Well Microplates ProteOn deep-well microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 2.0 ml of sample. ProteOn Microplate Sealing Film ProteOn microplate sealing film is specifically designed for use with the fluidic components of the ProteOn instrument. It is required for covering ProteOn standard and deep-well microplates to prevent evaporation while running a protocol or during storage. The sealing film is easily applied to each microplate and is pierceable.

Pkg of 5, standard 96-well microplates (2 ml capacity per well); compatible with the ProteOn XPR36 system autosampler platform

ProteOn Sample Vials
ProteOn sample vials are compatible with the ProteOn sample rack. Each 1.5 ml vial includes a pierceable cap that prevents evaporation.

ProteOn Standard Microplates
ProteOn standard microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 350 µl of sample.

ProteOn Deep-Well Microplates
ProteOn deep-well microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 2.0 ml of sample.

ProteOn Microplate Sealing Film
ProteOn microplate sealing film is specifically designed for use with the fluidic components of the ProteOn instrument. It is required for covering ProteOn standard and deep-well microplates to prevent evaporation while running a protocol or during storage. The sealing film is easily applied to each microplate and is pierceable.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Organic Chemicals
Product Number 176-6023
Product Name ProteOn Deep-Well Microplates
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
13-cis Acitretin - A189925 - Toronto Research Chemicals, Inc.
Toronto Research Chemicals, Inc.
Specs
Chemical Name 13-cis Acitretin
Chemical Formula C21H26O3
CAS Number 69427-46-9
View Details