Bio-Rad Laboratories, Inc. ProteOn Standard Microplates 176-6020

Description
Pkg of 25, standard 96-well microplate (350 µl capacity per well); compatible with the ProteOn XPR36 system autosampler platform ProteOn Sample Vials ProteOn sample vials are compatible with the ProteOn sample rack. Each 1.5 ml vial includes a pierceable cap that prevents evaporation. ProteOn Standard Microplates ProteOn standard microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 350 µl of sample. ProteOn Deep-Well Microplates ProteOn deep-well microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 2.0 ml of sample. ProteOn Microplate Sealing Film ProteOn microplate sealing film is specifically designed for use with the fluidic components of the ProteOn instrument. It is required for covering ProteOn standard and deep-well microplates to prevent evaporation while running a protocol or during storage. The sealing film is easily applied to each microplate and is pierceable.
Description
Pkg of 25, standard 96-well microplate (350 µl capacity per well); compatible with the ProteOn XPR36 system autosampler platform ProteOn Sample Vials ProteOn sample vials are compatible with the ProteOn sample rack. Each 1.5 ml vial includes a pierceable cap that prevents evaporation. ProteOn Standard Microplates ProteOn standard microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 350 µl of sample. ProteOn Deep-Well Microplates ProteOn deep-well microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 2.0 ml of sample. ProteOn Microplate Sealing Film ProteOn microplate sealing film is specifically designed for use with the fluidic components of the ProteOn instrument. It is required for covering ProteOn standard and deep-well microplates to prevent evaporation while running a protocol or during storage. The sealing film is easily applied to each microplate and is pierceable.

Suppliers

Company
Product
Description
Supplier Links
ProteOn Standard Microplates - 176-6020 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
ProteOn Standard Microplates
176-6020
ProteOn Standard Microplates 176-6020
Pkg of 25, standard 96-well microplate (350 µl capacity per well); compatible with the ProteOn XPR36 system autosampler platform ProteOn Sample Vials ProteOn sample vials are compatible with the ProteOn sample rack. Each 1.5 ml vial includes a pierceable cap that prevents evaporation. ProteOn Standard Microplates ProteOn standard microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 350 µl of sample. ProteOn Deep-Well Microplates ProteOn deep-well microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 2.0 ml of sample. ProteOn Microplate Sealing Film ProteOn microplate sealing film is specifically designed for use with the fluidic components of the ProteOn instrument. It is required for covering ProteOn standard and deep-well microplates to prevent evaporation while running a protocol or during storage. The sealing film is easily applied to each microplate and is pierceable.

Pkg of 25, standard 96-well microplate (350 µl capacity per well); compatible with the ProteOn XPR36 system autosampler platform

ProteOn Sample Vials
ProteOn sample vials are compatible with the ProteOn sample rack. Each 1.5 ml vial includes a pierceable cap that prevents evaporation.

ProteOn Standard Microplates
ProteOn standard microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 350 µl of sample.

ProteOn Deep-Well Microplates
ProteOn deep-well microplates are compatible with the ProteOn autosampler platform. Each microplate is a standard 96-well array, and each well holds 2.0 ml of sample.

ProteOn Microplate Sealing Film
ProteOn microplate sealing film is specifically designed for use with the fluidic components of the ProteOn instrument. It is required for covering ProteOn standard and deep-well microplates to prevent evaporation while running a protocol or during storage. The sealing film is easily applied to each microplate and is pierceable.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Organic Chemicals
Product Number 176-6020
Product Name ProteOn Standard Microplates
Unlock Full Specs
to access all available technical data