Bio-Rad Laboratories, Inc. Immun-Star™ WesternC™ Chemiluminescence Kit 170-5070

Description
Chemiluminscence HRP detection kit, includes 50 ml luminol/enhancer, 50 ml stable peroxide buffer; for CCD imaging of western blots Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound to blotting membranes. Instead of radioactively labeled antibodies, enzyme-conjugated antibodies produce a light signal while acting on the substrate. The Immun-Star™ WesternC™ and Immun-Star HRP chemiluminescence kits utilize HRP-conjugated secondary antibody to oxidize luminol to produce the light signal that can be captured with film or dedicated imaging equipment. An enhancer intensifies the signal output and duration, generating fast and sensitive results on nitrocellulose or PVDF membrane blots. Immun-Star WesternC Chemiluminescence Kit The Immun-Star WesternC chemiluminescence kit allows CCD imaging of western blots by combining long light emission with ultra high intensity, allowing you to take full advantage of the benefits of CCD imaging. This convenient system includes a peroxide buffer that will react with HRP to emit light and a luminol/enhancer solution that intensifies the signal. The Immun-Star WesternC chemiluminescence kit is compatible with any HRP-conjugated secondary antibody and the working solution is stable for at least 24 hr. Key features and benefits include: Femtogram sensitivity levels Working solution stability of 24 hr, allowing multiple reactions to be performed Signal duration of 24 hr, allowing optimization through multiple exposures Compatibility with both PVDF and nitrocellulose membranes Optimization for CCD imagers such as the ChemiDoc™ XRS and VersaDoc™ MP systems Compatibility with Precision Plus Protein™ WesternC standards Immun-Star HRP Chemiluminescence Kits Immun-Star HRP kits include secondary antibody-HRP conjugates. The chemical reaction, which involves a peroxidase-catalyzed oxidation of luminol, produces a light signal that can be captured on film or an imaging system. An enhancer intensifies the signal output, enabling the detection of picogram quantities of antigen. Also, it increases the duration of the light signal up to 6–8 hr. The Immun-Star HRP kit is therefore a highly sensitive, fast-acting alternative to isotopic detection. Key features include: Low picogram sensitivity levels Working solution stability for 24 hr at room temperature Signal duration of 6–8 hr, short (~30 sec) exposure time Compatibility with both PVDF and nitrocellulose membranes Possibility of stripping and reprobing Two kits are available based on goat anti-mouse or goat anti-rabbit conjugates.
Description
Chemiluminscence HRP detection kit, includes 50 ml luminol/enhancer, 50 ml stable peroxide buffer; for CCD imaging of western blots Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound to blotting membranes. Instead of radioactively labeled antibodies, enzyme-conjugated antibodies produce a light signal while acting on the substrate. The Immun-Star™ WesternC™ and Immun-Star HRP chemiluminescence kits utilize HRP-conjugated secondary antibody to oxidize luminol to produce the light signal that can be captured with film or dedicated imaging equipment. An enhancer intensifies the signal output and duration, generating fast and sensitive results on nitrocellulose or PVDF membrane blots. Immun-Star WesternC Chemiluminescence Kit The Immun-Star WesternC chemiluminescence kit allows CCD imaging of western blots by combining long light emission with ultra high intensity, allowing you to take full advantage of the benefits of CCD imaging. This convenient system includes a peroxide buffer that will react with HRP to emit light and a luminol/enhancer solution that intensifies the signal. The Immun-Star WesternC chemiluminescence kit is compatible with any HRP-conjugated secondary antibody and the working solution is stable for at least 24 hr. Key features and benefits include: Femtogram sensitivity levels Working solution stability of 24 hr, allowing multiple reactions to be performed Signal duration of 24 hr, allowing optimization through multiple exposures Compatibility with both PVDF and nitrocellulose membranes Optimization for CCD imagers such as the ChemiDoc™ XRS and VersaDoc™ MP systems Compatibility with Precision Plus Protein™ WesternC standards Immun-Star HRP Chemiluminescence Kits Immun-Star HRP kits include secondary antibody-HRP conjugates. The chemical reaction, which involves a peroxidase-catalyzed oxidation of luminol, produces a light signal that can be captured on film or an imaging system. An enhancer intensifies the signal output, enabling the detection of picogram quantities of antigen. Also, it increases the duration of the light signal up to 6–8 hr. The Immun-Star HRP kit is therefore a highly sensitive, fast-acting alternative to isotopic detection. Key features include: Low picogram sensitivity levels Working solution stability for 24 hr at room temperature Signal duration of 6–8 hr, short (~30 sec) exposure time Compatibility with both PVDF and nitrocellulose membranes Possibility of stripping and reprobing Two kits are available based on goat anti-mouse or goat anti-rabbit conjugates.

Suppliers

Company
Product
Description
Supplier Links
Immun-Star™ WesternC™ Chemiluminescence Kit - 170-5070 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Immun-Star™ WesternC™ Chemiluminescence Kit
170-5070
Immun-Star™ WesternC™ Chemiluminescence Kit 170-5070
Chemiluminscence HRP detection kit, includes 50 ml luminol/enhancer, 50 ml stable peroxide buffer; for CCD imaging of western blots Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound to blotting membranes. Instead of radioactively labeled antibodies, enzyme-conjugated antibodies produce a light signal while acting on the substrate. The Immun-Star™ WesternC™ and Immun-Star HRP chemiluminescence kits utilize HRP-conjugated secondary antibody to oxidize luminol to produce the light signal that can be captured with film or dedicated imaging equipment. An enhancer intensifies the signal output and duration, generating fast and sensitive results on nitrocellulose or PVDF membrane blots. Immun-Star WesternC Chemiluminescence Kit The Immun-Star WesternC chemiluminescence kit allows CCD imaging of western blots by combining long light emission with ultra high intensity, allowing you to take full advantage of the benefits of CCD imaging. This convenient system includes a peroxide buffer that will react with HRP to emit light and a luminol/enhancer solution that intensifies the signal. The Immun-Star WesternC chemiluminescence kit is compatible with any HRP-conjugated secondary antibody and the working solution is stable for at least 24 hr. Key features and benefits include: Femtogram sensitivity levels Working solution stability of 24 hr, allowing multiple reactions to be performed Signal duration of 24 hr, allowing optimization through multiple exposures Compatibility with both PVDF and nitrocellulose membranes Optimization for CCD imagers such as the ChemiDoc™ XRS and VersaDoc™ MP systems Compatibility with Precision Plus Protein™ WesternC standards Immun-Star HRP Chemiluminescence Kits Immun-Star HRP kits include secondary antibody-HRP conjugates. The chemical reaction, which involves a peroxidase-catalyzed oxidation of luminol, produces a light signal that can be captured on film or an imaging system. An enhancer intensifies the signal output, enabling the detection of picogram quantities of antigen. Also, it increases the duration of the light signal up to 6–8 hr. The Immun-Star HRP kit is therefore a highly sensitive, fast-acting alternative to isotopic detection. Key features include: Low picogram sensitivity levels Working solution stability for 24 hr at room temperature Signal duration of 6–8 hr, short (~30 sec) exposure time Compatibility with both PVDF and nitrocellulose membranes Possibility of stripping and reprobing Two kits are available based on goat anti-mouse or goat anti-rabbit conjugates.

Chemiluminscence HRP detection kit, includes 50 ml luminol/enhancer, 50 ml stable peroxide buffer; for CCD imaging of western blots

Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound to blotting membranes. Instead of radioactively labeled antibodies, enzyme-conjugated antibodies produce a light signal while acting on the substrate. The Immun-Star™ WesternC™ and Immun-Star HRP chemiluminescence kits utilize HRP-conjugated secondary antibody to oxidize luminol to produce the light signal that can be captured with film or dedicated imaging equipment. An enhancer intensifies the signal output and duration, generating fast and sensitive results on nitrocellulose or PVDF membrane blots.
Immun-Star WesternC Chemiluminescence Kit

The Immun-Star WesternC chemiluminescence kit allows CCD imaging of western blots by combining long light emission with ultra high intensity, allowing you to take full advantage of the benefits of CCD imaging. This convenient system includes a peroxide buffer that will react with HRP to emit light and a luminol/enhancer solution that intensifies the signal. The Immun-Star WesternC chemiluminescence kit is compatible with any HRP-conjugated secondary antibody and the working solution is stable for at least 24 hr.

Key features and benefits include:

  • Femtogram sensitivity levels
  • Working solution stability of 24 hr, allowing multiple reactions to be performed
  • Signal duration of 24 hr, allowing optimization through multiple exposures
  • Compatibility with both PVDF and nitrocellulose membranes
  • Optimization for CCD imagers such as the ChemiDoc™ XRS and VersaDoc™ MP systems
  • Compatibility with Precision Plus Protein™ WesternC standards

Immun-Star HRP Chemiluminescence Kits

Immun-Star HRP kits include secondary antibody-HRP conjugates. The chemical reaction, which involves a peroxidase-catalyzed oxidation of luminol, produces a light signal that can be captured on film or an imaging system. An enhancer intensifies the signal output, enabling the detection of picogram quantities of antigen. Also, it increases the duration of the light signal up to 6–8 hr. The Immun-Star HRP kit is therefore a highly sensitive, fast-acting alternative to isotopic detection. Key features include:

  • Low picogram sensitivity levels
  • Working solution stability for 24 hr at room temperature
  • Signal duration of 6–8 hr, short (~30 sec) exposure time
  • Compatibility with both PVDF and nitrocellulose membranes
  • Possibility of stripping and reprobing

Two kits are available based on goat anti-mouse or goat anti-rabbit conjugates.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Organic Chemicals
Product Number 170-5070
Product Name Immun-Star™ WesternC™ Chemiluminescence Kit
Trigger Base
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
 - 7073 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Trigger Acid
Chemical Family All Classical Arenes; All Carboxylic Acids
Chemical Name 2,2-dimethyl -4-(3-methoxyphenyl )-4-Oxobutyric Acid
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details