Bio-Rad Laboratories, Inc. Goat Anti-Mouse (GAM)-AP Intro Kit 170-5013

Description
Chemiluminescent western blot detection kit, includes substrate, enhancer, solutions, and AP secondary antibody conjugate; for 400 cm2 of membrane (~8 mini blots)  Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound to blotting membranes. Instead of radioactively labeled antibodies, enzyme-conjugated secondary antibodies produce a light signal while acting on the substrate. An enhancer intensifies the signal output, enabling the detection of picogram quantities of antigen. Also, it increases the duration of the light signal up to 6–8 hr. The light signal can be captured on film or an imaging system. The light signal continues 24 hr after initial activation, which allows flexibility in obtaining data. Exposure times on film are typically 30 sec to 5 min, depending on sample amount and antibody specificity. The Immun-Star™ AP chemiluminescence kit is therefore a highly sensitive, fast-acting alternative to isotopic detection. These kits combine Bio-Rad's blotting reagents and expertise with CDP-Star chemiluminescence technology. Additional features of Immun-Star AP kits include: Working solution stability for 24 hr at room temperature Compatibility with both PVDF and nitrocellulose membranes Ability to reactivate a blot, even weeks later, with the addition of fresh chemiluminescent substrate Detection of as little as 10 pg of protein, comparable to the sensitivity of radioactive methods Possibility of stripping and reprobing Two kits are available, based on goat anti-mouse or goat anti-rabbit conjugates.
Description
Chemiluminescent western blot detection kit, includes substrate, enhancer, solutions, and AP secondary antibody conjugate; for 400 cm2 of membrane (~8 mini blots)  Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound to blotting membranes. Instead of radioactively labeled antibodies, enzyme-conjugated secondary antibodies produce a light signal while acting on the substrate. An enhancer intensifies the signal output, enabling the detection of picogram quantities of antigen. Also, it increases the duration of the light signal up to 6–8 hr. The light signal can be captured on film or an imaging system. The light signal continues 24 hr after initial activation, which allows flexibility in obtaining data. Exposure times on film are typically 30 sec to 5 min, depending on sample amount and antibody specificity. The Immun-Star™ AP chemiluminescence kit is therefore a highly sensitive, fast-acting alternative to isotopic detection. These kits combine Bio-Rad's blotting reagents and expertise with CDP-Star chemiluminescence technology. Additional features of Immun-Star AP kits include: Working solution stability for 24 hr at room temperature Compatibility with both PVDF and nitrocellulose membranes Ability to reactivate a blot, even weeks later, with the addition of fresh chemiluminescent substrate Detection of as little as 10 pg of protein, comparable to the sensitivity of radioactive methods Possibility of stripping and reprobing Two kits are available, based on goat anti-mouse or goat anti-rabbit conjugates.

Suppliers

Company
Product
Description
Supplier Links
Goat Anti-Mouse (GAM)-AP Intro Kit - 170-5013 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Goat Anti-Mouse (GAM)-AP Intro Kit
170-5013
Goat Anti-Mouse (GAM)-AP Intro Kit 170-5013
Chemiluminescent western blot detection kit, includes substrate, enhancer, solutions, and AP secondary antibody conjugate; for 400 cm2 of membrane (~8 mini blots)  Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound to blotting membranes. Instead of radioactively labeled antibodies, enzyme-conjugated secondary antibodies produce a light signal while acting on the substrate. An enhancer intensifies the signal output, enabling the detection of picogram quantities of antigen. Also, it increases the duration of the light signal up to 6–8 hr. The light signal can be captured on film or an imaging system. The light signal continues 24 hr after initial activation, which allows flexibility in obtaining data. Exposure times on film are typically 30 sec to 5 min, depending on sample amount and antibody specificity. The Immun-Star™ AP chemiluminescence kit is therefore a highly sensitive, fast-acting alternative to isotopic detection. These kits combine Bio-Rad's blotting reagents and expertise with CDP-Star chemiluminescence technology. Additional features of Immun-Star AP kits include: Working solution stability for 24 hr at room temperature Compatibility with both PVDF and nitrocellulose membranes Ability to reactivate a blot, even weeks later, with the addition of fresh chemiluminescent substrate Detection of as little as 10 pg of protein, comparable to the sensitivity of radioactive methods Possibility of stripping and reprobing Two kits are available, based on goat anti-mouse or goat anti-rabbit conjugates.

Chemiluminescent western blot detection kit, includes substrate, enhancer, solutions, and AP secondary antibody conjugate; for 400 cm2 of membrane (~8 mini blots)



Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound to blotting membranes. Instead of radioactively labeled antibodies, enzyme-conjugated secondary antibodies produce a light signal while acting on the substrate. An enhancer intensifies the signal output, enabling the detection of picogram quantities of antigen. Also, it increases the duration of the light signal up to 6–8 hr. The light signal can be captured on film or an imaging system. The light signal continues 24 hr after initial activation, which allows flexibility in obtaining data. Exposure times on film are typically 30 sec to 5 min, depending on sample amount and antibody specificity. The Immun-Star™ AP chemiluminescence kit is therefore a highly sensitive, fast-acting alternative to isotopic detection.

These kits combine Bio-Rad's blotting reagents and expertise with CDP-Star chemiluminescence technology. Additional features of Immun-Star AP kits include:

  • Working solution stability for 24 hr at room temperature
  • Compatibility with both PVDF and nitrocellulose membranes
  • Ability to reactivate a blot, even weeks later, with the addition of fresh chemiluminescent substrate
  • Detection of as little as 10 pg of protein, comparable to the sensitivity of radioactive methods
  • Possibility of stripping and reprobing

Two kits are available, based on goat anti-mouse or goat anti-rabbit conjugates.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Organic Chemicals
Product Number 170-5013
Product Name Goat Anti-Mouse (GAM)-AP Intro Kit
Trigger Base
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
Ethyl 6-Chloroimidazo[1,2-β]pyridazine-2-carboxylate - 10024 - Medical Isotopes, Inc.
Specs
Chemical Formula C 9 H 8 ClN 3 O 2
CAS Number 64067-99-8
View Details
iQ™ SYBR® Green Supermix - 170-8885 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Trigger Acid
View Details