Horizontal high-throughput electrophoresis system, includes 25 x 10 cm UV-transparent tray, 26- and 51-well combs, gel caster
The Sub-Cell Model 192 cell offers even higher throughput capabilities than the Sub-Cell Model 96 cell and is also compatible with multichannel pipets. The cell accommodates gels up to 25 cm long. Using four or more 51-well analytical combs, more than two 96-well microplates of samples can be run. The longer gels and buffer recirculation ports of the Sub-Cell Model 192 cell make this cell ideal for Southern and northern blotting and separation of cosmid DNA restriction digests. The 25 x 10 cm and 25 x 15 cm trays, comb holder and combs, and electrode assemblies are interchangeable between the Sub-Cell Model 96 and Sub-Cell Model 192 electrophoresis cells.
All Sub-Cell Model 192 cells include a buffer tank, a safety lid with cables, a leveling bubble, and combs (26-well and 51-well). System configurations that include additional accessories are also available.
| Bio-Rad Laboratories, Inc. | |
|---|---|
| Product Category | Gel Electrophoresis Equipment |
| Product Number | 170-4504 |
| Product Name | Sub-Cell Model 192 Cell |