Bio-Rad Laboratories, Inc. Zeta-Probe Membrane 162-0158

Description
Pkg of 3, 20 x 25 cm, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe® membranes are high-tensile-strengt h cationized nylon membranes that carry a high-density quaternary amine charge. These pliable, flexible membranes are resistant to shrinking, tearing, and becoming brittle during transfer, hybridization, or reprobing procedures. Zeta-Probe membranes bind nucleic acids independently of buffer pH, so they can be used in traditional Southern blots, rapid alkaline Southern or northern blotting techniques, and electrophoretic transfer of nucleic acids from agarose and polyacrylamide gels. Zeta-Probe membranes can be repeatedly hybridized and stripped at 100°C in 0.5% SDS, 0.1x SSC as many as 20 times for DNA (Li et al. 1987) and 6 times for RNA (Gatti et al. 1984). Oligonucleotides as short as 6 bases will bind to the membrane, and oligonucleiotides ≥ 20 bases long will be retained after repeated hybridization and washing. References Gatti RA et al. (1984). Multiple uses of Southern blots. Biotechniques 2, 148-155. Li JK et al. (1987). Rapid alkaline blot-transfer of viral dsRNAs. Anal Biochem 163, 210-218.
Description
Pkg of 3, 20 x 25 cm, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe® membranes are high-tensile-strengt h cationized nylon membranes that carry a high-density quaternary amine charge. These pliable, flexible membranes are resistant to shrinking, tearing, and becoming brittle during transfer, hybridization, or reprobing procedures. Zeta-Probe membranes bind nucleic acids independently of buffer pH, so they can be used in traditional Southern blots, rapid alkaline Southern or northern blotting techniques, and electrophoretic transfer of nucleic acids from agarose and polyacrylamide gels. Zeta-Probe membranes can be repeatedly hybridized and stripped at 100°C in 0.5% SDS, 0.1x SSC as many as 20 times for DNA (Li et al. 1987) and 6 times for RNA (Gatti et al. 1984). Oligonucleotides as short as 6 bases will bind to the membrane, and oligonucleiotides ≥ 20 bases long will be retained after repeated hybridization and washing. References Gatti RA et al. (1984). Multiple uses of Southern blots. Biotechniques 2, 148-155. Li JK et al. (1987). Rapid alkaline blot-transfer of viral dsRNAs. Anal Biochem 163, 210-218.

Suppliers

Company
Product
Description
Supplier Links
Zeta-Probe Membrane - 162-0158 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Zeta-Probe Membrane
162-0158
Zeta-Probe Membrane 162-0158
Pkg of 3, 20 x 25 cm, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe® membranes are high-tensile-strengt h cationized nylon membranes that carry a high-density quaternary amine charge. These pliable, flexible membranes are resistant to shrinking, tearing, and becoming brittle during transfer, hybridization, or reprobing procedures. Zeta-Probe membranes bind nucleic acids independently of buffer pH, so they can be used in traditional Southern blots, rapid alkaline Southern or northern blotting techniques, and electrophoretic transfer of nucleic acids from agarose and polyacrylamide gels. Zeta-Probe membranes can be repeatedly hybridized and stripped at 100°C in 0.5% SDS, 0.1x SSC as many as 20 times for DNA (Li et al. 1987) and 6 times for RNA (Gatti et al. 1984). Oligonucleotides as short as 6 bases will bind to the membrane, and oligonucleiotides ≥ 20 bases long will be retained after repeated hybridization and washing. References Gatti RA et al. (1984). Multiple uses of Southern blots. Biotechniques 2, 148-155. Li JK et al. (1987). Rapid alkaline blot-transfer of viral dsRNAs. Anal Biochem 163, 210-218.

Pkg of 3, 20 x 25 cm, high-strength nylon membrane positively charged with quaternary amine groups

Zeta-Probe® membranes are high-tensile-strength cationized nylon membranes that carry a high-density quaternary amine charge. These pliable, flexible membranes are resistant to shrinking, tearing, and becoming brittle during transfer, hybridization, or reprobing procedures.

Zeta-Probe membranes bind nucleic acids independently of buffer pH, so they can be used in traditional Southern blots, rapid alkaline Southern or northern blotting techniques, and electrophoretic transfer of nucleic acids from agarose and polyacrylamide gels.

Zeta-Probe membranes can be repeatedly hybridized and stripped at 100°C in 0.5% SDS, 0.1x SSC as many as 20 times for DNA (Li et al. 1987) and 6 times for RNA (Gatti et al. 1984). Oligonucleotides as short as 6 bases will bind to the membrane, and oligonucleiotides ≥ 20 bases long will be retained after repeated hybridization and washing.

References

Gatti RA et al. (1984). Multiple uses of Southern blots. Biotechniques 2, 148-155.

Li JK et al. (1987). Rapid alkaline blot-transfer of viral dsRNAs. Anal Biochem 163, 210-218.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Chromatography Membranes
Product Number 162-0158
Product Name Zeta-Probe Membrane
Unlock Full Specs
to access all available technical data

Similar Products