Bio-Rad Laboratories, Inc. TBE-Urea Sample Buffer 161-0768

Description
30 ml, 1x TBE-urea sample loading buffer, premixed, for denaturing ssDNA and RNA, pH 8.0 Premixed Electrophoresis Running Buffers Save preparation time and standardize your electrophoresis runs with premixed electrophoresis running buffers. They can be used with handcast or precast gels. Premixed buffers are made with Bio-Rad electrophoresis-puri ty reagents and are quality controlled to ensure reproducible results. The 5 L cube packages are economical and are designed with an easy-pour spout for convenience. They are compact and stackable to save bench space. Premixed Electrophoresis Buffer Composition Buffer 1x Formulation Application(s) 10x TBE 89 mM Tris, 89 mM boric acid, 2 mM EDTA, pH 8.3 Nucleic acid electrophoresis/sequ encing; polyacrylamide or agarose gels 10x TBE extended range* 130 mM Tris, 45 mM boric acid, 2.5 mM EDTA, pH 8.3 Nucleic acid electrophoresis 50x TAE 40 mM Tris, 20 mM acetic acid, 1 mM EDTA, pH 8.0 Polyacrylamide or agarose gels * Extends buffer capacity for longer DNA sequencing runs. Buffers are made with 18 megaohm water. Premixed Electrophoresis Sample Buffers Simplify and standardize your sample loading with premixed electrophoresis sample buffers. The concentrated formulas allow these buffers to be used with both liquid and lyophilized samples. All premixed sample buffers are tested to ensure quality and consistency. Premixed Sample Buffer Composition Buffer Formulation Application(s) 1x TBE-urea sample buffer 89 mM Tris-HCl, pH 8.0, 89 mM boric acid, 2 mM EDTA, 7 M urea, 12% Ficoll, 0.01% bromophenol blue, 0.02% xylene cyanole FF Denaturing, ssDNA, RNA 5x nucleic acid sample buffer 50 mM Tris-HCl, pH 8.0, 25% glycerol, 5 mM EDTA, 0.2% bromophenol blue, 0.2% xylene cyanole FF Nondenaturing, dsDNA
Description
30 ml, 1x TBE-urea sample loading buffer, premixed, for denaturing ssDNA and RNA, pH 8.0 Premixed Electrophoresis Running Buffers Save preparation time and standardize your electrophoresis runs with premixed electrophoresis running buffers. They can be used with handcast or precast gels. Premixed buffers are made with Bio-Rad electrophoresis-puri ty reagents and are quality controlled to ensure reproducible results. The 5 L cube packages are economical and are designed with an easy-pour spout for convenience. They are compact and stackable to save bench space. Premixed Electrophoresis Buffer Composition Buffer 1x Formulation Application(s) 10x TBE 89 mM Tris, 89 mM boric acid, 2 mM EDTA, pH 8.3 Nucleic acid electrophoresis/sequ encing; polyacrylamide or agarose gels 10x TBE extended range* 130 mM Tris, 45 mM boric acid, 2.5 mM EDTA, pH 8.3 Nucleic acid electrophoresis 50x TAE 40 mM Tris, 20 mM acetic acid, 1 mM EDTA, pH 8.0 Polyacrylamide or agarose gels * Extends buffer capacity for longer DNA sequencing runs. Buffers are made with 18 megaohm water. Premixed Electrophoresis Sample Buffers Simplify and standardize your sample loading with premixed electrophoresis sample buffers. The concentrated formulas allow these buffers to be used with both liquid and lyophilized samples. All premixed sample buffers are tested to ensure quality and consistency. Premixed Sample Buffer Composition Buffer Formulation Application(s) 1x TBE-urea sample buffer 89 mM Tris-HCl, pH 8.0, 89 mM boric acid, 2 mM EDTA, 7 M urea, 12% Ficoll, 0.01% bromophenol blue, 0.02% xylene cyanole FF Denaturing, ssDNA, RNA 5x nucleic acid sample buffer 50 mM Tris-HCl, pH 8.0, 25% glycerol, 5 mM EDTA, 0.2% bromophenol blue, 0.2% xylene cyanole FF Nondenaturing, dsDNA

Suppliers

Company
Product
Description
Supplier Links
TBE-Urea Sample Buffer - 161-0768 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
TBE-Urea Sample Buffer
161-0768
TBE-Urea Sample Buffer 161-0768
30 ml, 1x TBE-urea sample loading buffer, premixed, for denaturing ssDNA and RNA, pH 8.0 Premixed Electrophoresis Running Buffers Save preparation time and standardize your electrophoresis runs with premixed electrophoresis running buffers. They can be used with handcast or precast gels. Premixed buffers are made with Bio-Rad electrophoresis-puri ty reagents and are quality controlled to ensure reproducible results. The 5 L cube packages are economical and are designed with an easy-pour spout for convenience. They are compact and stackable to save bench space. Premixed Electrophoresis Buffer Composition Buffer 1x Formulation Application(s) 10x TBE 89 mM Tris, 89 mM boric acid, 2 mM EDTA, pH 8.3 Nucleic acid electrophoresis/sequ encing; polyacrylamide or agarose gels 10x TBE extended range* 130 mM Tris, 45 mM boric acid, 2.5 mM EDTA, pH 8.3 Nucleic acid electrophoresis 50x TAE 40 mM Tris, 20 mM acetic acid, 1 mM EDTA, pH 8.0 Polyacrylamide or agarose gels * Extends buffer capacity for longer DNA sequencing runs. Buffers are made with 18 megaohm water. Premixed Electrophoresis Sample Buffers Simplify and standardize your sample loading with premixed electrophoresis sample buffers. The concentrated formulas allow these buffers to be used with both liquid and lyophilized samples. All premixed sample buffers are tested to ensure quality and consistency. Premixed Sample Buffer Composition Buffer Formulation Application(s) 1x TBE-urea sample buffer 89 mM Tris-HCl, pH 8.0, 89 mM boric acid, 2 mM EDTA, 7 M urea, 12% Ficoll, 0.01% bromophenol blue, 0.02% xylene cyanole FF Denaturing, ssDNA, RNA 5x nucleic acid sample buffer 50 mM Tris-HCl, pH 8.0, 25% glycerol, 5 mM EDTA, 0.2% bromophenol blue, 0.2% xylene cyanole FF Nondenaturing, dsDNA

30 ml, 1x TBE-urea sample loading buffer, premixed, for denaturing ssDNA and RNA, pH 8.0

Premixed Electrophoresis Running Buffers
Save preparation time and standardize your electrophoresis runs with premixed electrophoresis running buffers. They can be used with handcast or precast gels. Premixed buffers are made with Bio-Rad electrophoresis-purity reagents and are quality controlled to ensure reproducible results. The 5 L cube packages are economical and are designed with an easy-pour spout for convenience. They are compact and stackable to save bench space.

Premixed Electrophoresis Buffer Composition

Buffer1x FormulationApplication(s)
10x TBE89 mM Tris, 89 mM boric acid, 2 mM EDTA, pH 8.3Nucleic acid electrophoresis/sequencing; polyacrylamide or agarose gels
10x TBE extended range*130 mM Tris, 45 mM boric acid, 2.5 mM EDTA, pH 8.3Nucleic acid electrophoresis
50x TAE40 mM Tris, 20 mM acetic acid, 1 mM EDTA, pH 8.0Polyacrylamide or agarose gels

* Extends buffer capacity for longer DNA sequencing runs. Buffers are made with 18 megaohm water.

Premixed Electrophoresis Sample Buffers
Simplify and standardize your sample loading with premixed electrophoresis sample buffers. The concentrated formulas allow these buffers to be used with both liquid and lyophilized samples. All premixed sample buffers are tested to ensure quality and consistency.

Premixed Sample Buffer Composition

BufferFormulationApplication(s)
1x TBE-urea sample buffer89 mM Tris-HCl, pH 8.0, 89 mM boric acid, 2 mM EDTA, 7 M urea, 12% Ficoll, 0.01% bromophenol blue, 0.02% xylene cyanole FFDenaturing, ssDNA, RNA
5x nucleic acid sample buffer50 mM Tris-HCl, pH 8.0, 25% glycerol, 5 mM EDTA, 0.2% bromophenol blue, 0.2% xylene cyanole FFNondenaturing, dsDNA
Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Organic Chemicals
Product Number 161-0768
Product Name TBE-Urea Sample Buffer
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Certified PCR Low-Melt Agarose - 161-3113 - Bio-Rad Laboratories, Inc.
Specs
Trigger Base
View Details
Solvents - ELFCLEAN S 140 - Total Lubricants USA, Inc.
Total Lubricants USA, Inc.
Specs
Trigger Solvent
State of Matter Liquid / Solution
Flash Point 142 F (61.11 C)
View Details