1 L, premixed nucleic acid electrophoresis buffer, pH 8.3
Premixed Electrophoresis Running Buffers Save preparation time and standardize your electrophoresis runs with premixed electrophoresis running buffers. They can be used with handcast or precast gels. Premixed buffers are made with Bio-Rad electrophoresis-puri
ty reagents and are quality controlled to ensure reproducible results. The 5 L cube packages are economical and are designed with an easy-pour spout for convenience. They are compact and stackable to save bench space.
Premixed Electrophoresis Buffer Composition
Buffer
1x Formulation
Application(s)
10x TBE
89 mM Tris, 89 mM boric acid, 2 mM EDTA, pH 8.3
Nucleic acid electrophoresis/sequ
encing; polyacrylamide or agarose gels
10x TBE extended range*
130 mM Tris, 45 mM boric acid, 2.5 mM EDTA, pH 8.3
Nucleic acid electrophoresis
50x TAE
40 mM Tris, 20 mM acetic acid, 1 mM EDTA, pH 8.0
Polyacrylamide or agarose gels
* Extends buffer capacity for longer DNA sequencing runs. Buffers are made with 18 megaohm water.
Premixed Electrophoresis Sample Buffers Simplify and standardize your sample loading with premixed electrophoresis sample buffers. The concentrated formulas allow these buffers to be used with both liquid and lyophilized samples. All premixed sample buffers are tested to ensure quality and consistency.
Premixed Sample Buffer Composition
Buffer
Formulation
Application(s)
1x TBE-urea sample buffer
89 mM Tris-HCl, pH 8.0, 89 mM boric acid, 2 mM EDTA, 7 M urea, 12% Ficoll, 0.01% bromophenol blue, 0.02% xylene cyanole FF
Denaturing, ssDNA, RNA
5x nucleic acid sample buffer
50 mM Tris-HCl, pH 8.0, 25% glycerol, 5 mM EDTA, 0.2% bromophenol blue, 0.2% xylene cyanole FF
Nondenaturing, dsDNA
1 L, premixed nucleic acid electrophoresis buffer, pH 8.3
Premixed Electrophoresis Running Buffers
Save preparation time and standardize your electrophoresis runs with premixed electrophoresis running buffers. They can be used with handcast or precast gels. Premixed buffers are made with Bio-Rad electrophoresis-purity reagents and are quality controlled to ensure reproducible results. The 5 L cube packages are economical and are designed with an easy-pour spout for convenience. They are compact and stackable to save bench space.
Premixed Electrophoresis Buffer Composition
| Buffer | 1x Formulation | Application(s) |
| 10x TBE | 89 mM Tris, 89 mM boric acid, 2 mM EDTA, pH 8.3 | Nucleic acid electrophoresis/sequencing; polyacrylamide or agarose gels |
| 10x TBE extended range* | 130 mM Tris, 45 mM boric acid, 2.5 mM EDTA, pH 8.3 | Nucleic acid electrophoresis |
| 50x TAE | 40 mM Tris, 20 mM acetic acid, 1 mM EDTA, pH 8.0 | Polyacrylamide or agarose gels |
* Extends buffer capacity for longer DNA sequencing runs. Buffers are made with 18 megaohm water.
Premixed Electrophoresis Sample Buffers
Simplify and standardize your sample loading with premixed electrophoresis sample buffers. The concentrated formulas allow these buffers to be used with both liquid and lyophilized samples. All premixed sample buffers are tested to ensure quality and consistency.
Premixed Sample Buffer Composition
| Buffer | Formulation | Application(s) |
| 1x TBE-urea sample buffer | 89 mM Tris-HCl, pH 8.0, 89 mM boric acid, 2 mM EDTA, 7 M urea, 12% Ficoll, 0.01% bromophenol blue, 0.02% xylene cyanole FF | Denaturing, ssDNA, RNA |
| 5x nucleic acid sample buffer | 50 mM Tris-HCl, pH 8.0, 25% glycerol, 5 mM EDTA, 0.2% bromophenol blue, 0.2% xylene cyanole FF | Nondenaturing, dsDNA |