Biamp Systems, Ltd. Amplifiers Vocia VA-8600

Description
The VA-8600 is a networked multi-channel amplifier. It is CobraNet-enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover. Modular based design Amplification modules with software configurable power levels/load options: 8 amplification modules per frame with 100 to 600 Watts per module (maximum of 2400W peak per chassis) 70V or 100V with direct drive capability, or low-impedance (4Ω or 8Ω) operation Maximum of 2400 Watts per chassis Failover capability between channels and amplifiers Failover capability between channels and amplifiers: Device-to-Device 1:1 Dual 3:1 (VFOM-1 module required) 7:1 (VFOM-1 module required) LED Indication: Amplifier failure Clip present Fan stuck-rotor Heat sink temperature fault Signal peak Signal present Local non-volatile storage of emergency messages Software monitoring features: Amplifier failure Excessive clipping Fan stuck-rotor Heat sink temperature fault Peak present Short circuit on output Software-configurabl e signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output sensitivity CobraNet audio and control data over a single Ethernet cable Dual Ethernet ports for redundancy Heavy duty removable terminal block connectors for speaker line connections Rotary switches for unit identification Rack mountable (3RU) CE marked and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The VA-8600 is a networked multi-channel amplifier. It is CobraNet-enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover. Modular based design Amplification modules with software configurable power levels/load options: 8 amplification modules per frame with 100 to 600 Watts per module (maximum of 2400W peak per chassis) 70V or 100V with direct drive capability, or low-impedance (4Ω or 8Ω) operation Maximum of 2400 Watts per chassis Failover capability between channels and amplifiers Failover capability between channels and amplifiers: Device-to-Device 1:1 Dual 3:1 (VFOM-1 module required) 7:1 (VFOM-1 module required) LED Indication: Amplifier failure Clip present Fan stuck-rotor Heat sink temperature fault Signal peak Signal present Local non-volatile storage of emergency messages Software monitoring features: Amplifier failure Excessive clipping Fan stuck-rotor Heat sink temperature fault Peak present Short circuit on output Software-configurabl e signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output sensitivity CobraNet audio and control data over a single Ethernet cable Dual Ethernet ports for redundancy Heavy duty removable terminal block connectors for speaker line connections Rotary switches for unit identification Rack mountable (3RU) CE marked and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifiers - Vocia VA-8600 - Biamp Systems, Ltd.
Beaverton, OR, United States
Amplifiers
Vocia VA-8600
Amplifiers Vocia VA-8600
The VA-8600 is a networked multi-channel amplifier. It is CobraNet-enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover. Modular based design Amplification modules with software configurable power levels/load options: 8 amplification modules per frame with 100 to 600 Watts per module (maximum of 2400W peak per chassis) 70V or 100V with direct drive capability, or low-impedance (4Ω or 8Ω) operation Maximum of 2400 Watts per chassis Failover capability between channels and amplifiers Failover capability between channels and amplifiers: Device-to-Device 1:1 Dual 3:1 (VFOM-1 module required) 7:1 (VFOM-1 module required) LED Indication: Amplifier failure Clip present Fan stuck-rotor Heat sink temperature fault Signal peak Signal present Local non-volatile storage of emergency messages Software monitoring features: Amplifier failure Excessive clipping Fan stuck-rotor Heat sink temperature fault Peak present Short circuit on output Software-configurabl e signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output sensitivity CobraNet audio and control data over a single Ethernet cable Dual Ethernet ports for redundancy Heavy duty removable terminal block connectors for speaker line connections Rotary switches for unit identification Rack mountable (3RU) CE marked and RoHS compliant Covered by Biamp Systems’ five-year warranty

The VA-8600 is a networked multi-channel amplifier. It is CobraNet-enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover.

  • Modular based design
  • Amplification modules with software configurable power levels/load options:
    • 8 amplification modules per frame with 100 to 600 Watts per module (maximum of 2400W peak per chassis)
    • 70V or 100V with direct drive capability, or low-impedance (4Ω or 8Ω) operation
  • Maximum of 2400 Watts per chassis
  • Failover capability between channels and amplifiers
  • Failover capability between channels and amplifiers:
    • Device-to-Device
    • 1:1
    • Dual 3:1 (VFOM-1 module required)
    • 7:1 (VFOM-1 module required)
  • LED Indication:
    • Amplifier failure
    • Clip present
    • Fan stuck-rotor
    • Heat sink temperature fault
    • Signal peak
    • Signal present
  • Local non-volatile storage of emergency messages
  • Software monitoring features:
    • Amplifier failure
    • Excessive clipping
    • Fan stuck-rotor
    • Heat sink temperature fault
    • Peak present
    • Short circuit on output
  • Software-configurable signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output sensitivity
  • CobraNet audio and control data over a single Ethernet cable
  • Dual Ethernet ports for redundancy
  • Heavy duty removable terminal block connectors for speaker line connections
  • Rotary switches for unit identification
  • Rack mountable (3RU)
  • CE marked and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number Vocia VA-8600
Product Name Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifiers - TesiraXEL 1200.2 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Number of Channels 4 #
View Details
3-Channel Class D System Amplifier, 75 W x 2 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - XD500/3 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details