Biamp Systems, Ltd. Low-Profile, Dual-Driver Subwoofer System V2-212S

Description
The V2-212S is a low-profile, dual-driver subwoofer system designed to augment and extend the low frequency output of any E or V SERIES full-range loudspeaker system. Powerful and low in distortion, the V2-212S produces authoritative low frequency output. The result is a deep, but punchy sonic signature that can handle most any musical style with ease. Solidly constructed of cross-laminated birch plywood, this subwoofer provides an accurate acoustic response uncolored by enclosure resonance. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, worship centers, AV presentations, and other applications that require extended bass, but do not have the space available to install larger, bulkier systems. The enclosure may be suspended from its M10 threaded rigging points, or simply located on the floor. As with all subwoofers, a corner placement is recommended when possible, in order to take advantage of the acoustical boundary effect for the highest possible efficiency. The V2-212S includes Community’s exclusive DYNA-TECH™ driver protection circuitry to protect against abusive operating conditions, and also features Community’s patented Cool-Coil™ heat evacuation technology to minimize cone driver power compression and ensure long term reliability. The V2-212S is a versatile performer for applications requiring high quality, high power, and extended low frequency response at a reasonable cost. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The V2-212S is a low-profile, dual-driver subwoofer system designed to augment and extend the low frequency output of any E or V SERIES full-range loudspeaker system. Powerful and low in distortion, the V2-212S produces authoritative low frequency output. The result is a deep, but punchy sonic signature that can handle most any musical style with ease. Solidly constructed of cross-laminated birch plywood, this subwoofer provides an accurate acoustic response uncolored by enclosure resonance. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, worship centers, AV presentations, and other applications that require extended bass, but do not have the space available to install larger, bulkier systems. The enclosure may be suspended from its M10 threaded rigging points, or simply located on the floor. As with all subwoofers, a corner placement is recommended when possible, in order to take advantage of the acoustical boundary effect for the highest possible efficiency. The V2-212S includes Community’s exclusive DYNA-TECH™ driver protection circuitry to protect against abusive operating conditions, and also features Community’s patented Cool-Coil™ heat evacuation technology to minimize cone driver power compression and ensure long term reliability. The V2-212S is a versatile performer for applications requiring high quality, high power, and extended low frequency response at a reasonable cost. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile, Dual-Driver Subwoofer System - V2-212S - Biamp Systems, Ltd.
Beaverton, OR, United States
Low-Profile, Dual-Driver Subwoofer System
V2-212S
Low-Profile, Dual-Driver Subwoofer System V2-212S
The V2-212S is a low-profile, dual-driver subwoofer system designed to augment and extend the low frequency output of any E or V SERIES full-range loudspeaker system. Powerful and low in distortion, the V2-212S produces authoritative low frequency output. The result is a deep, but punchy sonic signature that can handle most any musical style with ease. Solidly constructed of cross-laminated birch plywood, this subwoofer provides an accurate acoustic response uncolored by enclosure resonance. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, worship centers, AV presentations, and other applications that require extended bass, but do not have the space available to install larger, bulkier systems. The enclosure may be suspended from its M10 threaded rigging points, or simply located on the floor. As with all subwoofers, a corner placement is recommended when possible, in order to take advantage of the acoustical boundary effect for the highest possible efficiency. The V2-212S includes Community’s exclusive DYNA-TECH™ driver protection circuitry to protect against abusive operating conditions, and also features Community’s patented Cool-Coil™ heat evacuation technology to minimize cone driver power compression and ensure long term reliability. The V2-212S is a versatile performer for applications requiring high quality, high power, and extended low frequency response at a reasonable cost. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The V2-212S is a low-profile, dual-driver subwoofer system designed to augment and extend the low frequency output of any E or V SERIES full-range loudspeaker system. Powerful and low in distortion, the V2-212S produces authoritative low frequency output. The result is a deep, but punchy sonic signature that can handle most any musical style with ease. Solidly constructed of cross-laminated birch plywood, this subwoofer provides an accurate acoustic response uncolored by enclosure resonance. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, worship centers, AV presentations, and other applications that require extended bass, but do not have the space available to install larger, bulkier systems.

The enclosure may be suspended from its M10 threaded rigging points, or simply located on the floor. As with all subwoofers, a corner placement is recommended when possible, in order to take advantage of the acoustical boundary effect for the highest possible efficiency. The V2-212S includes Community’s exclusive DYNA-TECH™ driver protection circuitry to protect against abusive operating conditions, and also features Community’s patented Cool-Coil™ heat evacuation technology to minimize cone driver power compression and ensure long term reliability.

The V2-212S is a versatile performer for applications requiring high quality, high power, and extended low frequency response at a reasonable cost.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number V2-212S
Product Name Low-Profile, Dual-Driver Subwoofer System
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
8
Specs
Size 8.00 inch (203 mm)
Application MusicAudio
View Details