Biamp Systems, Ltd. Fixed Audio DSP TesiraFORTÉ AVB VT4

Description
The TesiraFORTÉ AVB VT4 is a digital audio server with 4 analog inputs and 4 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 4 inputs. It includes up to 8 channels of configurable USB audio, a 2-channel VoIP interface, and a standard FXO telephone interface. TesiraFORTÉ AVB VT4 utilizes AVB/TSN digital audio networking, and can be used as a standalone device or combined with other TesiraFORTÉ AVB devices and Tesira DSPs, expanders, endpoints, and controllers. 128 x 128 channels of AVB 4 mic/line level inputs with AEC, 4 mic/line level outputs Gigabit Ethernet port RS-232 serial port 4-pin GPIO 2-line OLED display with capacitive-touch navigation Rack mountable (1RU) System configuration and control via Ethernet Internal universal power supply SIP VoIP interface via RJ-45 connector Standard FXO telephone interface via RJ-11 connector Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The TesiraFORTÉ AVB VT4 is a digital audio server with 4 analog inputs and 4 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 4 inputs. It includes up to 8 channels of configurable USB audio, a 2-channel VoIP interface, and a standard FXO telephone interface. TesiraFORTÉ AVB VT4 utilizes AVB/TSN digital audio networking, and can be used as a standalone device or combined with other TesiraFORTÉ AVB devices and Tesira DSPs, expanders, endpoints, and controllers. 128 x 128 channels of AVB 4 mic/line level inputs with AEC, 4 mic/line level outputs Gigabit Ethernet port RS-232 serial port 4-pin GPIO 2-line OLED display with capacitive-touch navigation Rack mountable (1RU) System configuration and control via Ethernet Internal universal power supply SIP VoIP interface via RJ-45 connector Standard FXO telephone interface via RJ-11 connector Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Audio DSP - TesiraFORTÉ AVB VT4 - Biamp Systems, Ltd.
Beaverton, OR, United States
Fixed Audio DSP
TesiraFORTÉ AVB VT4
Fixed Audio DSP TesiraFORTÉ AVB VT4
The TesiraFORTÉ AVB VT4 is a digital audio server with 4 analog inputs and 4 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 4 inputs. It includes up to 8 channels of configurable USB audio, a 2-channel VoIP interface, and a standard FXO telephone interface. TesiraFORTÉ AVB VT4 utilizes AVB/TSN digital audio networking, and can be used as a standalone device or combined with other TesiraFORTÉ AVB devices and Tesira DSPs, expanders, endpoints, and controllers. 128 x 128 channels of AVB 4 mic/line level inputs with AEC, 4 mic/line level outputs Gigabit Ethernet port RS-232 serial port 4-pin GPIO 2-line OLED display with capacitive-touch navigation Rack mountable (1RU) System configuration and control via Ethernet Internal universal power supply SIP VoIP interface via RJ-45 connector Standard FXO telephone interface via RJ-11 connector Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The TesiraFORTÉ AVB VT4 is a digital audio server with 4 analog inputs and 4 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 4 inputs. It includes up to 8 channels of configurable USB audio, a 2-channel VoIP interface, and a standard FXO telephone interface. TesiraFORTÉ AVB VT4 utilizes AVB/TSN digital audio networking, and can be used as a standalone device or combined with other TesiraFORTÉ AVB devices and Tesira DSPs, expanders, endpoints, and controllers.

  • 128 x 128 channels of AVB
  • 4 mic/line level inputs with AEC, 4 mic/line level outputs
  • Gigabit Ethernet port
  • RS-232 serial port
  • 4-pin GPIO
  • 2-line OLED display with capacitive-touch navigation
  • Rack mountable (1RU)
  • System configuration and control via Ethernet
  • Internal universal power supply
  • SIP VoIP interface via RJ-45 connector
  • Standard FXO telephone interface via RJ-11 connector
  • Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Digital Audio Systems
Product Number TesiraFORTÉ AVB VT4
Product Name Fixed Audio DSP
Unlock Full Specs
to access all available technical data

Similar Products

300FP CommCenter® Field Programmers - 300FP-SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
 - T115 Tuner - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details
300MB CommCenter® Digital Message Centers - 300MB-1SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details