Beta Dyne Inc. External Power Adapters

Description
External Power Adapters from Beta Dyne are available in power levels from 15W to 150W and standard output voltages from 3.3VDC to 48VDC, for both General Purpose and Medical applications. These versatile power adapters are certified for Class I and II configuration, MOPP Safety, as well as DOE Class V and VI efficiency specifications. Many custom output voltage and connector options are available. Contact factory for details.
Description
External Power Adapters from Beta Dyne are available in power levels from 15W to 150W and standard output voltages from 3.3VDC to 48VDC, for both General Purpose and Medical applications. These versatile power adapters are certified for Class I and II configuration, MOPP Safety, as well as DOE Class V and VI efficiency specifications. Many custom output voltage and connector options are available. Contact factory for details.

Suppliers

Company
Product
Description
Supplier Links
External Power Adapters -  - Beta Dyne Inc.
Bridgewater, MA, USA
External Power Adapters
External Power Adapters
External Power Adapters from Beta Dyne are available in power levels from 15W to 150W and standard output voltages from 3.3VDC to 48VDC, for both General Purpose and Medical applications. These versatile power adapters are certified for Class I and II configuration, MOPP Safety, as well as DOE Class V and VI efficiency specifications. Many custom output voltage and connector options are available. Contact factory for details.

External Power Adapters from Beta Dyne are available in power levels from 15W to 150W and standard output voltages from 3.3VDC to 48VDC, for both General Purpose and Medical applications. These versatile power adapters are certified for Class I and II configuration, MOPP Safety, as well as DOE Class V and VI efficiency specifications. Many custom output voltage and connector options are available. Contact factory for details.

Supplier's Site

Technical Specifications

  Beta Dyne Inc.
Product Category Power Supplies
Product Name External Power Adapters
Type AC / DC Adapter; Medical Power Supply
DC Output Voltage 3.3 to 48.0 volts
DC Output Power 15 to 220 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details