Beswick Engineering Co., Inc. Screw Type Quick Disconnect, Internal QDC-1F

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screw Type Quick Disconnect, Internal - QDC-1F - Beswick Engineering Co., Inc.
Greenland, NH, United States
Screw Type Quick Disconnect, Internal
QDC-1F
Screw Type Quick Disconnect, Internal QDC-1F
Description: Internal end of the Beswick miniature screw-type quick disconnect. When the internal end (QDC-1F, QDC-2F or QDC-5F) and the external end (QDC-1M, QDC-2M or QDC-3M) are screwed together, a valve in the external end opens to permit flow. When the external end and internal end are disconnected, the valve in the external end closes to prevent fluid from exiting. The QDC-4F and QDC-5M can be used when no shut-off valve is needed. The screw-type quick disconnects are economical and a good choice when connects/disconnects are infrequent. Beswick snap-type quick disconnects may be a better choice for more frequent connects/disconnects or greater convenience is desired. Maximum Pressure Rating: 500psig while connected. Beswick does not recommend connecting or disconnecting at pressures over 200 psig. Material: Brass body & nut with one steel E-ring.

Description: Internal end of the Beswick miniature screw-type quick disconnect. When the internal end (QDC-1F, QDC-2F or QDC-5F) and the external end (QDC-1M, QDC-2M or QDC-3M) are screwed together, a valve in the external end opens to permit flow. When the external end and internal end are disconnected, the valve in the external end closes to prevent fluid from exiting. The QDC-4F and QDC-5M can be used when no shut-off valve is needed. The screw-type quick disconnects are economical and a good choice when connects/disconnects are infrequent. Beswick snap-type quick disconnects may be a better choice for more frequent connects/disconnects or greater convenience is desired.

Maximum Pressure Rating: 500psig while connected. Beswick does not recommend connecting or disconnecting at pressures over 200 psig.

Material: Brass body & nut with one steel E-ring.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDC-1F
Product Name Screw Type Quick Disconnect, Internal
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Internal Adapter Coupling - 1/4
Specs
Fitting Type Adapter Fitting
Connection Type 1/4-18 NPT Female to M8 Female
Material Stainless; 303 Stainless Steel
View Details
10-32 Thread Mini Adjustable Fitting - MLAS Series - Beswick Engineering Co., Inc.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Adapter Fitting; Reducer Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End; Tube - Male English Straight Thread; 10-32 Thread, Built-in Barb
Material Brass/Bronze; Brass and ENP Brass
View Details
External Universal Nipple Fitting -M3 Thread - M3UN-303 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Connection Type M3 Male Thread to M3 Male Thread
Material Stainless; 303 Stainless Steel
View Details
1/16
Specs
Fitting Type Tube Fitting; Elbow Fitting; Union Fitting; Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread; 1/16" or 1/8" NPT Male Thread x 10-32 Female Thread
Material Brass/Bronze (optional feature); Stainless (optional feature); Brass, 303, and 316 Stainless Steel
View Details