Berner International Corporation EWD

Description
EWD Extra heavy duty industrial belt driven system. Motor is outside of air stream. Recommended Protection Height Environmental Separation 30’ Options Available Unheated Steam Heat Hot Water Heat Direct Gas Heat Recommended For Opening Type Shipping/Receiving Railroad/Automotive Construction 1750 RPM T.E.F.C. motor (front or top mount) Galvanized steel blower wheels and housing Belt drive fans Gray baked on enamel finish Welded 14 gauge aluminized steel cabinet 7/8" mounting holes Licensed to bear AMCA Air Performance Seal (unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA
Description
EWD Extra heavy duty industrial belt driven system. Motor is outside of air stream. Recommended Protection Height Environmental Separation 30’ Options Available Unheated Steam Heat Hot Water Heat Direct Gas Heat Recommended For Opening Type Shipping/Receiving Railroad/Automotive Construction 1750 RPM T.E.F.C. motor (front or top mount) Galvanized steel blower wheels and housing Belt drive fans Gray baked on enamel finish Welded 14 gauge aluminized steel cabinet 7/8" mounting holes Licensed to bear AMCA Air Performance Seal (unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

Suppliers

Company
Product
Description
Supplier Links
EWD Extra heavy duty industrial belt driven system. Motor is outside of air stream. Recommended Protection Height Environmental Separation 30’ Options Available Unheated Steam Heat Hot Water Heat Direct Gas Heat Recommended For Opening Type Shipping/Receiving Railroad/Automotive Construction 1750 RPM T.E.F.C. motor (front or top mount) Galvanized steel blower wheels and housing Belt drive fans Gray baked on enamel finish Welded 14 gauge aluminized steel cabinet 7/8" mounting holes Licensed to bear AMCA Air Performance Seal (unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

EWD

Extra heavy duty industrial belt driven system. Motor is outside of air stream.

Recommended Protection Height

  • Environmental Separation 30’

Options Available

  • Unheated
  • Steam Heat
  • Hot Water Heat
  • Direct Gas Heat

Recommended For Opening Type

  • Shipping/Receiving
  • Railroad/Automotive

Construction

  • 1750 RPM T.E.F.C. motor (front or top mount)
  • Galvanized steel blower wheels and housing
  • Belt drive fans
  • Gray baked on enamel finish
  • Welded 14 gauge aluminized steel cabinet
  • 7/8" mounting holes
  • Licensed to bear AMCA Air Performance Seal (unheated only)
  • Five year parts warranty (unheated models), Two Year (heated models)
  • Crafted with Pride in the USA
Supplier's Site

Technical Specifications

  Berner International Corporation
Product Category Doors
Product Number EWD
Application Industrial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (SLIM FRAME TYPE) - AZ-GD400-HL - AZ-GD400-HL - Sugatsune America, Inc.
Specs
Width 17.75 inch (451 mm)
Height 10.69 inch (271 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
 - Patio Storm Doors - Larson Manufacturing Co.
Larson Manufacturing Co.
Specs
Application Residential
Type Storm
View Details
 - Aristocrat - Berner International Corporation
Berner International Corporation
Specs
Application Industrial; Exterior Doors
Type AirDoors
Height 120 inch (3048 mm)
View Details